Computer Network Accessories, Inc. Single 2GHz Grounding Block 72-278

Description
Single 2GHz grounding block. 3/16" grounding hole accepts 8 AWG wire.
Description
Single 2GHz grounding block. 3/16" grounding hole accepts 8 AWG wire.

Suppliers

Company
Product
Description
Supplier Links
Single 2GHz Grounding Block - 72-278 - Computer Network Accessories, Inc.
Dayton, OH, USA
Single 2GHz Grounding Block
72-278
Single 2GHz Grounding Block 72-278
Single 2GHz grounding block. 3/16" grounding hole accepts 8 AWG wire.

Single 2GHz grounding block. 3/16" grounding hole accepts 8 AWG wire.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Electrical Connectors
Product Number 72-278
Product Name Single 2GHz Grounding Block
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details