Computer Network Accessories, Inc. Cat5 Video (BNC), Power (12V) Baluns and PTZ, Set of 2 10-028

Description
Set of (2) video (BNC), power (12V) and PTZ Baluns allows transmission of real-time monochrome or color video and audio over unshielded twisted pair (UTP) cable. Transmits high quality images even in high interference environments. Use with Cat5/Cat5e or Cat6 cable to connect cameras to your DVR recorder card. Transmit or Receive real-time color or Blck and White video signal Color video up to 1,300' (400m) in pairs via UTP Cat5e/6 Power signal up to 750' (250m) in pairs; 12V/24V, DC/AC Transmit PTZ data signal up to 1,000' (300m) in pairs No power required Built-in TVS for surge protection Exceptional interference rejection
Description
Set of (2) video (BNC), power (12V) and PTZ Baluns allows transmission of real-time monochrome or color video and audio over unshielded twisted pair (UTP) cable. Transmits high quality images even in high interference environments. Use with Cat5/Cat5e or Cat6 cable to connect cameras to your DVR recorder card. Transmit or Receive real-time color or Blck and White video signal Color video up to 1,300' (400m) in pairs via UTP Cat5e/6 Power signal up to 750' (250m) in pairs; 12V/24V, DC/AC Transmit PTZ data signal up to 1,000' (300m) in pairs No power required Built-in TVS for surge protection Exceptional interference rejection

Suppliers

Company
Product
Description
Supplier Links
Cat5 Video (BNC), Power (12V) Baluns and PTZ, Set of 2 - 10-028 - Computer Network Accessories, Inc.
Dayton, OH, USA
Cat5 Video (BNC), Power (12V) Baluns and PTZ, Set of 2
10-028
Cat5 Video (BNC), Power (12V) Baluns and PTZ, Set of 2 10-028
Set of (2) video (BNC), power (12V) and PTZ Baluns allows transmission of real-time monochrome or color video and audio over unshielded twisted pair (UTP) cable. Transmits high quality images even in high interference environments. Use with Cat5/Cat5e or Cat6 cable to connect cameras to your DVR recorder card. Transmit or Receive real-time color or Blck and White video signal Color video up to 1,300' (400m) in pairs via UTP Cat5e/6 Power signal up to 750' (250m) in pairs; 12V/24V, DC/AC Transmit PTZ data signal up to 1,000' (300m) in pairs No power required Built-in TVS for surge protection Exceptional interference rejection

Set of (2) video (BNC), power (12V) and PTZ Baluns allows transmission of real-time monochrome or color video and audio over unshielded twisted pair (UTP) cable. Transmits high quality images even in high interference environments. Use with Cat5/Cat5e or Cat6 cable to connect cameras to your DVR recorder card.

  • Transmit or Receive real-time color or Blck and White video signal
  • Color video up to 1,300' (400m) in pairs via UTP Cat5e/6
  • Power signal up to 750' (250m) in pairs; 12V/24V, DC/AC
  • Transmit PTZ data signal up to 1,000' (300m) in pairs
  • No power required
  • Built-in TVS for surge protection
  • Exceptional interference rejection
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Electrical Connectors
Product Number 10-028
Product Name Cat5 Video (BNC), Power (12V) Baluns and PTZ, Set of 2
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details