Computer Network Accessories, Inc. DisplayPort to HDMI Converter 110807

Description
DisplayPort to HDMI converter. Allows the connection of an HDMI video display to a DisplayPort video source (i.e. DisplayPort video cards, etc.), eliminating the expense of upgrading your display for DisplayPort compatibility. DisplayPort 1.1 compliant 1.62Gb/s and 2.7Gb/s transfer rates HDMI v1.3 2.25Gb/s maximum transfer rate Supports HDTV reolutions 480i, 480p, 576i, 576p, 1080i and 1080p Supports VGA, SVGA, XGA, SXGA and UXGA computer resolutions Static electricity resistance: Physical mode 8kV, Mechanical mode 400V, Charger mode 2kV Standby mode electric current consumption: 64uA LED status indication for cable connection condition
Description
DisplayPort to HDMI converter. Allows the connection of an HDMI video display to a DisplayPort video source (i.e. DisplayPort video cards, etc.), eliminating the expense of upgrading your display for DisplayPort compatibility. DisplayPort 1.1 compliant 1.62Gb/s and 2.7Gb/s transfer rates HDMI v1.3 2.25Gb/s maximum transfer rate Supports HDTV reolutions 480i, 480p, 576i, 576p, 1080i and 1080p Supports VGA, SVGA, XGA, SXGA and UXGA computer resolutions Static electricity resistance: Physical mode 8kV, Mechanical mode 400V, Charger mode 2kV Standby mode electric current consumption: 64uA LED status indication for cable connection condition

Suppliers

Company
Product
Description
Supplier Links
DisplayPort to HDMI Converter - 110807 - Computer Network Accessories, Inc.
Dayton, OH, USA
DisplayPort to HDMI Converter
110807
DisplayPort to HDMI Converter 110807
DisplayPort to HDMI converter. Allows the connection of an HDMI video display to a DisplayPort video source (i.e. DisplayPort video cards, etc.), eliminating the expense of upgrading your display for DisplayPort compatibility. DisplayPort 1.1 compliant 1.62Gb/s and 2.7Gb/s transfer rates HDMI v1.3 2.25Gb/s maximum transfer rate Supports HDTV reolutions 480i, 480p, 576i, 576p, 1080i and 1080p Supports VGA, SVGA, XGA, SXGA and UXGA computer resolutions Static electricity resistance: Physical mode 8kV, Mechanical mode 400V, Charger mode 2kV Standby mode electric current consumption: 64uA LED status indication for cable connection condition

DisplayPort to HDMI converter. Allows the connection of an HDMI video display to a DisplayPort video source (i.e. DisplayPort video cards, etc.), eliminating the expense of upgrading your display for DisplayPort compatibility.

  • DisplayPort 1.1 compliant
  • 1.62Gb/s and 2.7Gb/s transfer rates
  • HDMI v1.3 2.25Gb/s maximum transfer rate
  • Supports HDTV reolutions 480i, 480p, 576i, 576p, 1080i and 1080p
  • Supports VGA, SVGA, XGA, SXGA and UXGA computer resolutions
  • Static electricity resistance: Physical mode 8kV, Mechanical mode 400V, Charger mode 2kV
  • Standby mode electric current consumption: 64uA
  • LED status indication for cable connection condition
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Electrical Connectors
Product Number 110807
Product Name DisplayPort to HDMI Converter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Audio Plug 2.5Mm 2P Angled Schurter - 50H2468 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details