Series WattsRock Enclosures are designed primarily for the irrigation market and fit 3/4 to 2 in. (20 to 50mm) backflow assemblies and pressure vacuum breakers. WattsRock is available in two natural stone shades: Slate Grey and Earthtone Brown. Options include: WattsRock shell only, WattsRock shell with insulation and WattsRock shell with insulation and heat.
| Watts | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 0888985 |
| Product Name | WattsRockEnclosures- Shell Only |
| Shape | Rock Shaped |
| Length | 26 to 45 inch (660 to 1143 mm) |
| Width | 10 to 14 inch (254 to 356 mm) |