Watts Insulated Backflow Enclosures 0888600

Description
Series WattsBox Backflow Preventer Insulated Enclosures protect backflow prevention assemblies, such as PVBs, double checks, and RPZs, that are subjected to freezing conditions. Series WattsBox enclosure consists of reinforced aluminum or fiberglass construction, providing access through lockable doors and/or a hinged lid for testing/certificatio n purposes. It has a means for a permanent anchor and is completely removable for maintenance purposes. It has drain openings that are protected against severe weather conditions. Series WattsBox is available with or without insulation and heat in various models and sizes. Thermostatically protects to -30°F (-34°C).
Datasheet
Description
Series WattsBox Backflow Preventer Insulated Enclosures protect backflow prevention assemblies, such as PVBs, double checks, and RPZs, that are subjected to freezing conditions. Series WattsBox enclosure consists of reinforced aluminum or fiberglass construction, providing access through lockable doors and/or a hinged lid for testing/certificatio n purposes. It has a means for a permanent anchor and is completely removable for maintenance purposes. It has drain openings that are protected against severe weather conditions. Series WattsBox is available with or without insulation and heat in various models and sizes. Thermostatically protects to -30°F (-34°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Backflow Enclosures - 0888600 - Watts
North Andover, MA, USA
Insulated Backflow Enclosures
0888600
Insulated Backflow Enclosures 0888600
Series WattsBox Backflow Preventer Insulated Enclosures protect backflow prevention assemblies, such as PVBs, double checks, and RPZs, that are subjected to freezing conditions. Series WattsBox enclosure consists of reinforced aluminum or fiberglass construction, providing access through lockable doors and/or a hinged lid for testing/certificatio n purposes. It has a means for a permanent anchor and is completely removable for maintenance purposes. It has drain openings that are protected against severe weather conditions. Series WattsBox is available with or without insulation and heat in various models and sizes. Thermostatically protects to -30°F (-34°C).

Series WattsBox Backflow Preventer Insulated Enclosures protect backflow prevention assemblies, such as PVBs, double checks, and RPZs, that are subjected to freezing conditions. Series WattsBox enclosure consists of reinforced aluminum or fiberglass construction, providing access through lockable doors and/or a hinged lid for testing/certification purposes. It has a means for a permanent anchor and is completely removable for maintenance purposes. It has drain openings that are protected against severe weather conditions. Series WattsBox is available with or without insulation and heat in various models and sizes. Thermostatically protects to -30°F (-34°C).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Enclosures
Product Number 0888600
Product Name Insulated Backflow Enclosures
Shape Rectangular
Length 18 to 172 inch (457 to 4369 mm)
Width 9 to 67 inch (229 to 1702 mm)
Depth 18 to 85 inch (457 to 2159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details