NBK America LLC Hex Socket Head Cap Screws - Full Thread SNSS-M4-75-FT

Description
Full thread socket head cap screws.
Description
Full thread socket head cap screws.
Datasheet
Datasheet Summary
Powered by GS/AI

The SNSS-M4-75-FT is a full thread hex socket head cap screw manufactured by NBK America LLC. It is designed for applications requiring long screws, making it suitable for various equipment and devices. The screw is made from SUSXM7 material, which is equivalent to SUS304, and has a strength class of A2-50. The nominal thread size is M4 with a pitch of 0.7 mm, and it has a length of 75 mm. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The mass of the screw ranges from 3.7 to 11 grams, depending on the specific length and configuration.

Datasheet Summary
Powered by GS/AI

The SNSS-M4-75-FT is a full thread hex socket head cap screw manufactured by NBK America LLC. It is designed for applications requiring long screws, making it suitable for various equipment and devices. The screw is made from SUSXM7 material, which is equivalent to SUS304, and has a strength class of A2-50. The nominal thread size is M4 with a pitch of 0.7 mm, and it has a length of 75 mm. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The mass of the screw ranges from 3.7 to 11 grams, depending on the specific length and configuration.

Suppliers

Company
Product
Description
Supplier Links
Hex Socket Head Cap Screws - Full Thread - SNSS-M4-75-FT - NBK America LLC
King of Prussia, PA, USA
Hex Socket Head Cap Screws - Full Thread
SNSS-M4-75-FT
Hex Socket Head Cap Screws - Full Thread SNSS-M4-75-FT
Full thread socket head cap screws.
  • Full thread socket head cap screws.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SNSS-M4-75-FT
Product Name Hex Socket Head Cap Screws - Full Thread
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41838 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Wood Screws - 1443503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details