NBK America LLC Hex Socket Head Cap Screws - Super Black SNSS-M10-25-BK

Description
The stainless black surface treatment develops a passive membrane on the stainless steel surface up to 200 times of normal to produce a deep black finish. Excellent corrosion resistance. 8 times more resistant compared to SUS316L and 32 times to SUS304, respectively. The membrane contains no impurities and has extremely low outgas even in vacuum environments. Spectral reflectance is 1.5% or less. For optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment Deep black color decorates surfaces of equipment and devices.
Datasheet
Description
The stainless black surface treatment develops a passive membrane on the stainless steel surface up to 200 times of normal to produce a deep black finish. Excellent corrosion resistance. 8 times more resistant compared to SUS316L and 32 times to SUS304, respectively. The membrane contains no impurities and has extremely low outgas even in vacuum environments. Spectral reflectance is 1.5% or less. For optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment Deep black color decorates surfaces of equipment and devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Socket Head Cap Screws - Super Black - SNSS-M10-25-BK - NBK America LLC
King of Prussia, PA, USA
Hex Socket Head Cap Screws - Super Black
SNSS-M10-25-BK
Hex Socket Head Cap Screws - Super Black SNSS-M10-25-BK
The stainless black surface treatment develops a passive membrane on the stainless steel surface up to 200 times of normal to produce a deep black finish. Excellent corrosion resistance. 8 times more resistant compared to SUS316L and 32 times to SUS304, respectively. The membrane contains no impurities and has extremely low outgas even in vacuum environments. Spectral reflectance is 1.5% or less. For optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment Deep black color decorates surfaces of equipment and devices.
  • The stainless black surface treatment develops a passive membrane on the stainless steel surface up to 200 times of normal to produce a deep black finish.
  • Excellent corrosion resistance. 8 times more resistant compared to SUS316L and 32 times to SUS304, respectively.
  • The membrane contains no impurities and has extremely low outgas even in vacuum environments.
  • Spectral reflectance is 1.5% or less. For optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment
  • Deep black color decorates surfaces of equipment and devices.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SNSS-M10-25-BK
Product Name Hex Socket Head Cap Screws - Super Black
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Sheet Metal Screw - HM1440-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Sheet Metal Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
1/4-20 Fillister Head Machine Screw, 0.3125
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
Flat Head Screw - 9526 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details