SNSS-M3-8-BK -- HEX SOCKET HEAD CAP SCREWS - SUPER BLACK
NBK America LLCHex Socket Head Cap Screws - Super BlackSNSS-M3-8-BK
Description
The stainless black surface treatment develops a passive membrane on the stainless steel surface up to 200 times of normal to produce a deep black finish.
Excellent corrosion resistance. 8 times more resistant compared to SUS316L and 32 times to SUS304, respectively.
The membrane contains no impurities and has extremely low outgas even in vacuum environments.
Spectral reflectance is 1.5% or less. For optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment
Deep black color decorates surfaces of equipment and devices.
NBK America LLC
Done
Datasheet
Description
The stainless black surface treatment develops a passive membrane on the stainless steel surface up to 200 times of normal to produce a deep black finish.
Excellent corrosion resistance. 8 times more resistant compared to SUS316L and 32 times to SUS304, respectively.
The membrane contains no impurities and has extremely low outgas even in vacuum environments.
Spectral reflectance is 1.5% or less. For optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment
Deep black color decorates surfaces of equipment and devices.
The stainless black surface treatment develops a passive membrane on the stainless steel surface up to 200 times of normal to produce a deep black finish.
Excellent corrosion resistance. 8 times more resistant compared to SUS316L and 32 times to SUS304, respectively.
The membrane contains no impurities and has extremely low outgas even in vacuum environments.
Spectral reflectance is 1.5% or less. For optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment
Deep black color decorates surfaces of equipment and devices.
The stainless black surface treatment develops a passive membrane on the stainless steel surface up to 200 times of normal to produce a deep black finish.
Excellent corrosion resistance. 8 times more resistant compared to SUS316L and 32 times to SUS304, respectively.
The membrane contains no impurities and has extremely low outgas even in vacuum environments.
Spectral reflectance is 1.5% or less. For optical instruments and other applications that require antireflection.⇒The Features of Screws with Special Surface Treatment
Deep black color decorates surfaces of equipment and devices.