Goulds Water Technology, a xylem brand Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
(5 40 HP) 60 Hz High Capacity 6″ Submersible Pumps for 6″ and larger wells Designed for Commercial, Municipal and Agricultural Water Needs Features and Benefits Powered for continuous operation:...
1DW (1 1/2″) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304...
Applications Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems Features and Benefits Silicon bronze, multi-vane semi-open impeller with pump-out vanes...
Turbine Short Set Lineshaft Turbine Pumps Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data Applications: Irrigation Municipal water...
A new generation of Hydrovar variable speed pump drive is taking pumping to a new level of flexibility and efficiency, when combined with the e-SV pump, the highest efficiency multistage...
Applications Water circulation Booster systems Liquid transfer HVAC pump replacements General service pumping Features and Benefits Superior Materials of Construction: AISI Type 316L stainless steel pump parts for reduced corrosion...
AquaForce Pump Stations are designed to be simple from beginning to end. They are simple to specify, simple to install, simple to set up and designed to communicate with your...
Battery Backup Sump Pumps Designed to provide emergency backup service for primary pump in the event of a power outage. Will also operate if main pump can’t keep up with...
Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6″ to 12″ impeller diameters,...
Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data Applications Irrigation Municipal water supply Booster system Dewatering Features and...
Commercial Close-Coupled/Frame Mounted/ SAE Centrifugal Pumps G&L Series 3656 SAE Ag-Flo
Commercial Enclosed Impeller 316 Stainless Steel End Suction Pumps G&L Series 3657/3757 Applications: Pure water feed or transfer Chemical feed or transfer Pharmaceutical services Food or beverage services, not requiring...
Commercial Explosion Proof Submersible Sewage Pumps 3SDX 3″ Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood...
Commercial Explosion Proof Submersible Sewage Pumps 4SDX 4″ Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood...
Commercial Open Impeller All Stainless Steel End Suction Pumps G&L Series NPO Applications: Dishwashers Bottle and glass washers Commercial laundry systems Parts washers Machine tool coolant Liquid transfer Water Circulation...
Commercial Split Case Pumps G&L A-C Series 8300 & 8300RS Double-suction, base-mounted AC 8300 Series pumps are available in 2” through 10” sizes. Motor sizes through 300 HP. Flows to...
Commercial Submersible Explosion Proof Sewage Pumps 4XD Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron,...
Commercial Submersible Sewage Pumps 4″ Non-Clog 4NS Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron,...
Commercial Submersible Sewage Pumps Dual Seal with Seal Sensor Probe 3SD Applications: Sewage Systems Flood and Pollution Control Dewatering/Effluent Farms Hospitals Trailer Courts Motels Features and Benefits Cast iron 2-vane,...
Commercial 316L Stainless Steel End Suction Centrifugal Pumps G&L Series NPE Applications: Water circulation Booster service Liquid transfer Spray system Chillers Washing/cleaning systems Injection molding cooling Reverse osmosis Air scrubbers...
Commercial End Suction Centrifugal Pumps G&L Series MCS
Commercial Vertically Immersed All Stainless Steel End Suction Pumps G&L Series NPV For SHV consult factory for parts availability Applications: Liquid transfer Spray system Chillers Washing/cleaning systems OEM applications General...
Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding.
Deep Well Vertical Jet Pump (60 Hz) Specifically designed for: Homes, Farms, Cottages Features and Benefits High Capacity and Pressure: Specifically designed to deliver high capacities at deeper settings. Stainless...
Double-suction, base-mounted Series A-C 9100 pumps are available in 6” through 24” sizes. Motor sizes through 4000 HP, flows to 40,000 GPM and heads to 600 feet. All are bronze-fitted...
End suction centrifugal pump line available in both close coupled and frame mounted configurations alllow users to meet exactly most flow conditions on commercial pool and waterpark applications. Features and...
End suction series A-C 2000 pumps are available in 1.5” through 8” sizes. Motor sizes through 200 HP, flows to 3100 GPM and heads to 360 ft. All are bronze-fitted...
Energy saving, eco-friendly, efficient: The new e-SV design allows easy service and safe maintenance. The mechanical seal can be replaced without removing the motor from the pump! Features and Benefits...
EP04 & EP05 Series – Model 3871 Specifically designed for the following uses: -Effluent Systems -Homes/Farms -Heavy Duty Sump -Water Transfer -Dewatering Features and Benefits EP04 Impeller: Thermoplastic semi-open design...
Filtered Effluent Pumps for use with spray irrigation, drip systems, mound systems, and long distance pumping jobs. On-site Wastewater treatment Features and Benefits Designed for pumping filtered effluent from processed...
Filtered Effluent Submersible Sump Pumps LSP03/LSP07 Applications: -Basement Draining -Water Transfer -Dewatering Features and Benefits Corrosion-resistant construction Stainless Steel motor casing and fasteners Glass-filled thermoplastic impeller and casing Upper and...
FOR POTABLE WATER BOOSTER AND FILTERED EFFLUENT SERVICE MULTI-STAGE, BOTTOM-INLET, HIGH HEAD SUBMERSIBLES FEATURES Casing: AISI 304 SS. Corrosion resistant, non-toxic, non-leaching. Impeller: FDA compliant, glass filled Noryl®. Corrosion and...
Fully Assembled with WW05 Sewage Pump and Ribbed Polyethylene Basin Applications Homes, rural water districts, parks and dewatering Wastewater containing solids up to 2″ Sewage lift station Anywhere waste or...
Goulds Water Technology 50L, 65L, 95L, 120L, 160L, 250L, 320L 6″ Stainless Steel Submersible Pumps 60 Hz for 6″ and larger wells 3-50 HP Range Applications: Designed for Commercial, Municipal...
Goulds Water Technology Pumps Ag-Flo Series builds on over 150 years of hydraulic and manufacturing expertise to produce the finest pump in the industry. Our line of cast iron close...
Goulds Water Technology Pumps VJ 60Hz Vertical Jet Pumps for Deep Wells Features and Benefits High Capacity: Specifically designed to deliver water at high capacities. Easy to Service: Can be...
High Pressure Multi-Stage Pumps G&L Series MPVN The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna,...
Ideal for deep set applications where use of lineshaft pumps is impractical. Complete unit is installed underground resulting in space-saving, quiet operation. Long life / low maintenance – no lubrication,...
Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and...
Multi-Stage, Bottom-Inlet, High Head Submersible Pump For Potable Water Booster and Filtered Effluent Service These multi-stage, high head, bottom suction pumps are ideal for the following applications: Filtered onsite effluent...
Pump and Tank Packages JRS/JRD combined For use in: Booster Service, Home, Farm and Cottage Water Systems Features and Benefits Deep Drawn Steel Shells: Provides maximum material strength. Inner Shell:...
Residential 2-25 GPM, 1/2 – 5 HP, 60Hz, Submersible Pumps 5GS, 7GS, 10GS, 13GS, 18GS & 25GS Features and Benefits Field Servicable Sand Resistant Construction Stainless Steel Metal Parts FDA...
Residential Self Priming Centrifugal Pumps 60 Hz GT Irr-igator Applications: Lawn Sprinkling Irrigation Air Conditioning Systems Heat Pumps Water Transfer and De-Watering Features and Benefits Self-Priming Design Fully Serviceable FDA...
Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built...
Residential Submersible 2″ Non-Clog Sewage Pumps Dual Seal with Seal Sensor Probe 2WD/3WD Applications: Sewage Systems Dewatering/Effluent Water Transfer Light Industrial Commercial Applications Features and Benefits Cast iron, semi-open or...
Residential Wastewater - Submersible Effluent Pumps Specifically designed for on-site wastewater treatment for the following: -Homes, Farms, Trailer Courts, Motels, Schools, Hospitals, Industry, Effluent Systems Features and Benefits Impeller: Cast...
Residential Wastewater 1-1/2″ and 2″ Submersible Sewage Pumps 1DM/2DM Applications include homes and farms; mobile home parks and motels; schools and hospitals; municipal package systems; industrial treatment systems; and dewatering...
Residential Wastewater 1-1/2″ and 2″ Submersible Sewage Pumps 1DV/2DV Applications include dewatering applications; homes and farms; industrial treatment systems; mobile home parks and motels; municipal package systems; and schools and...
Residential Wastewater Grinder Pump and Basin Packages RGS. Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems. Features and Benefits Capable...
Residential Wastewater Submersible Sewage Pumps WS D3 Series 3888D3. Applications include Sewage Systems; Flood and Pollution Control; Dewatering Effluent; Farms; Hospitals; Trailer Courts; Motels. Features and Benefits Cast Iron, two...
Residential Wastewater Submersible Sewage Pumps WS_B Series 3886 Applications: Homes Sewage Systems Dewatering Effluent Water Transfer Features and Benefits 2″ Solids handling capabilities Discharge Size 2″ NPT Capacities up to...
Residential Wastewater Submersible Sewage Pumps WS_BF Series 3887BF Features and Benefits Cast Iron Semi-Open Non-Clog Impeller Cast Iron flanged volute type for maximum efficiency Corrosion Resistant 300 Series Stainless Steel...
Residential Wastewater Submersible Sewage Pumps WS_BHF Series 3887 BHF Applications: Homes Sewage Systems Dewatering Effluent Water Transfer Light Industrial Commercial Applications Features and Benefits Cast Iron Enclosed, Non Clog Impeller...
Residential Wastewater Submersible Sewage Pumps WS_D4 Series 3888D4 Applications: Sewage Systems Flood and Pollution Control Dewatering Effluent Farms Hospitals Trailer Courts Motels Features and Benefits Cast Iron, two vane semi-iron,...
Residential Wastewater Submersible Sewage Pumps WW05 Series 3872 Applications: Residential Sewage Systems Dewatering Water Transfer Anywhere waste or drainage must be disposed of quickly, quietly and efficiently Features and Benefits...
Residential Wastewater Submersible Effluent Pumps On-site wastewater treatment: -Mound Systems -Effluent/Dosing Systems -Low Pressure Pipe Systems -Basement Draining -Heavy Duty Sump/Dewatering Features and Benefits Corrosion resistant construction Cast iron body...
Residential Wastewater Submersible Effluent Pumps Specifically designed for treating on-site wastewater treatment: -Effluent Systems -Water Transfer -Dewatering -Heavy Duty Sump Features and Benefits Corrosion-resistant construction. Stainless Steel motor casing and...
Residential Wastewater Submersible Sewage Pumps PS Features and Benefits Corrosion Resistant Construction Cast Iron Body Thermoplastic impeller and cover Upper sleeve and lower heavy duty ball bearing construction Powered for...
Residential, Commercial ½ to 3 HP Frame-Mounted Centrifugal Pumps G&L Series 3742 General applications traditionally requiring various materials such as all iron, bronze-fitted or all bronze construction. Applications include water...
Residential, Commercial 316L Stainless Steel Horizontal Multi-Stage Centrifugal Pumps G&L Series HMS
Residential, Commercial Cast Iron, Bronze Fitted Centrifugal Pumps G&L Series 3656/3756 S Group Applications: Booster service Spraying systems Irrigation Water circulation Liquid transfer General purpose pumping Features and Benefits The...
Residential, Commercial Cast Iron, Bronze Fitted, End-Suction Flanged Pumps G&L Series 3656/3756 M & L Group Applications: Booster service Spraying systems Irrigation Water circulation Liquid transfer General purpose pumping Features...
Residential, Commercial Close-Coupled Centrifugal Pumps (G&L Series 3642) Applications include water circulation; liquid transfer; general purpose pumping; spraying systems; booster service; and jockey pump service 3642 Numbering system (Click on...
Residential, Commercial High Pressure Multi-Stage Booster Pumps 5GB, 7GB, 10GB, 18GB, 25GB, 33GB Applications: Residential, commercial or agricultural pressure wash Reverse osmosis Evaporative cooling systems/misters Booster Service Spray systems Water...
Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides...
Residential, Commercial Low Head, Cast Iron, Bronze Fitted, End-Suction Pumps G&L Series 3656/3756 LH Group Applications: Evaporative condensers Industrial fluid coolers Refrigeration and air conditioning systems Water circulation Liquid transfer...
Residential, Commercial Open Impeller 316 Stainless Steel End Suction Pumps G&L Series ICS/ICSF and 3657/3757 Applications: Designed for ultra pure water, chemical and general services. Washer equipment Ultra pure water...
Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for...
Residential, Commercial End Suction Centrifugal Pumps G&L Series MCC Features and Benefits Superior Materials of Construction: AISI 316L stainless steel impeller and seal housing for corrosion resistance, and improved strength...
Residential, Commercial High Pressure Centrifugal Booster Pumps 45HB & 70HB Wide variety of industrial, commercial and agricultural uses, especially: High rise buildings Multiple dwelling buildings Reverse osmosis systems High pressure...
Residential, Commercial High Pressure Multi-Stage Booster Pumps 7GB WaterGun®
Residential, Commercial Multi-Stage Centrifugal Pump Specifically designed for the following uses: Water circulation Booster services Liquid transfer Spraying systems General purpose pumping Jockey pump service Features and Benefits Close-coupled, space-saving...
Residential, Commercial Self Priming Centrifugal Pumps Prime Line SP, SPM & SPH Series
Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on...
Residential Convertible Pump/Tank Packages JO5X, JO5K, JO5L Applications: Home,Farm,Cottage Water Systems Booster Service Features and Benefits Serviceable Pump Powered for Continuous Operation Corrosion Resistant Excellent Air Handling Ability Tank has...
SB Bruiser 5-18GPM, 1/2- 11/2 HP 60Hz Submersible Pumps Features and Benefits Abrasive Handling Construction: Impellers designed with flat wearing surface which provides effective sand handling capabilities. In Field Serviceable:...
Self-Priming Centrifugal Pumps Prime Line SP, SPM & SPH Series For use in: Lawn irrigation Dewatering Liquid transfer Plot irrigation Livestock watering Features and Benefits Self-Priming Design: Features a replaceable...
Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has...
Specifically designed for the following uses: Basement draining Water transfer Dewatering Effluent Transfer Features and Benefits Corrosion-resistant construction Cast iron body Thermoplastic impeller and cover Replaceable power cord Bearings: Upper...
Specifically designed for: Homes, Farms, Cottages, Booster Service FEATURES Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology fittings. Serviceable: Back pullout design for...
Split Case Pumps
ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body...
Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for...
Submersible Effluent Pumps- Dual Seal with Seal Sensor Probe Specifically designed for the following uses: -Farms -Motels -Hospitals -Trailer courts -Schools -Industry -Effluent systems Features and Benefits Impeller: Cast iron,...
Submersible water pumps designed for pumping water out of reservoirs and storage tanks for delivery to the homes, farms, mobile home parks, motels, schools and hospitals, as well as servicing...
Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to...
The Goulds Water Technology Pumps line of GV Plus submersible vortex sewage pumps is designed for maximum durability and reliability for building services applications. They feature a vortex style dynamically...
The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming...
The Retrofit Kit is a grinder pump retrofit kit designed for residential grinder pump systems. It is retrofitable with all Environment One installed grinder pump stations. It installs easily, and...
The Series A-C 1500 is an efficient, heavy-duty, close-coupled in-line mounted pump available in several sizes from 1-1/2” through 8”. They are available in bronze fitted and all cast iron...
The three different pump models in the vertical turbine line have one thing in common – the hydraulic design of the pump bowl assembly. Using state-of-the-art techniques in turbine pump...
These pumps are perfect for high flow, high pressure water park applications. Features and Benefits Rugged Cast Iron Construction Cast Iron casing Enclosed, Double Suction Type Bronze Impeller Internally Self-flushing...
This pump is designed to pump petroleum products such as diesel fuel, jet fuel or gasoline in wellventilated areas where the lack of electricity makes it impossible to use pumps...
Wastewater 1-1/2″ and 2″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X) Applications High head and pressure sewage systems for: Municipal, Commercial, and Industrial Features and Benefits Design: Capable of grinding...
Wastewater Submersible Sewage Pumps Dual Seal with Seal Sensor Probe 4SD Applications: Sewage Systems Flood and Pollution Control Dewatering/Effluent Farms Hospitals Trailer Courts Motels Features and Benefits Cast iron, two...
Wastewater Submersible Vortex Sewage Pumps PV Vortex
Wastewater Vertical In-Line Self-Priming Centrifugal Pumps for Petroleums and Solvents Marlow Series 20EVP