Goulds Water Technology, a xylem brand 3742 Cast Iron & Bronze Pumps

Description
Residential, Commercial ½ to 3 HP Frame-Mounted Centrifugal Pumps G&L Series 3742 General applications traditionally requiring various materials such as all iron, bronze-fitted or all bronze construction. Applications include water circulation; booster service; liquid transfer; spray systems; jockey pumps; OEM applications; and general water services Features and Benefits Construction: Available in bronze-fitted (BF), all iron (AI), or all bronze (AB). Bronze-fitted means bronze impeller. Frame-Mounted Design: Flexibility of installation and driver arrangements. Back Pull-Out Design: Simplifies maintenance when used with spacer type coupling. Cast Iron Power Frame: Rigidly supported, grease-for-life ball bearing assembly. Impeller: Enclosed design for high efficiencies. Threaded directly on pump shaft. Stainless steel locknut on three phase models. Requires no clearance adjustments. Balanced for smooth operation. Mechanical Seal: Standard John Crane Type 6 with carbon versus ceramic faces, BUNA elastomers, and 18-8 stainless metal parts. Optional high temperature and chemical duty seals available. Motors: NEMA standard open drip-proof, totally enclosed fan cooled or explosion proof enclosures. Rugged ball bearing design for continuous duty under all operating conditions.
Description
Residential, Commercial ½ to 3 HP Frame-Mounted Centrifugal Pumps G&L Series 3742 General applications traditionally requiring various materials such as all iron, bronze-fitted or all bronze construction. Applications include water circulation; booster service; liquid transfer; spray systems; jockey pumps; OEM applications; and general water services Features and Benefits Construction: Available in bronze-fitted (BF), all iron (AI), or all bronze (AB). Bronze-fitted means bronze impeller. Frame-Mounted Design: Flexibility of installation and driver arrangements. Back Pull-Out Design: Simplifies maintenance when used with spacer type coupling. Cast Iron Power Frame: Rigidly supported, grease-for-life ball bearing assembly. Impeller: Enclosed design for high efficiencies. Threaded directly on pump shaft. Stainless steel locknut on three phase models. Requires no clearance adjustments. Balanced for smooth operation. Mechanical Seal: Standard John Crane Type 6 with carbon versus ceramic faces, BUNA elastomers, and 18-8 stainless metal parts. Optional high temperature and chemical duty seals available. Motors: NEMA standard open drip-proof, totally enclosed fan cooled or explosion proof enclosures. Rugged ball bearing design for continuous duty under all operating conditions.

Suppliers

Company
Product
Description
Supplier Links
3742 Cast Iron & Bronze Pumps -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
3742 Cast Iron & Bronze Pumps
3742 Cast Iron & Bronze Pumps
Residential, Commercial ½ to 3 HP Frame-Mounted Centrifugal Pumps G&L Series 3742 General applications traditionally requiring various materials such as all iron, bronze-fitted or all bronze construction. Applications include water circulation; booster service; liquid transfer; spray systems; jockey pumps; OEM applications; and general water services Features and Benefits Construction: Available in bronze-fitted (BF), all iron (AI), or all bronze (AB). Bronze-fitted means bronze impeller. Frame-Mounted Design: Flexibility of installation and driver arrangements. Back Pull-Out Design: Simplifies maintenance when used with spacer type coupling. Cast Iron Power Frame: Rigidly supported, grease-for-life ball bearing assembly. Impeller: Enclosed design for high efficiencies. Threaded directly on pump shaft. Stainless steel locknut on three phase models. Requires no clearance adjustments. Balanced for smooth operation. Mechanical Seal: Standard John Crane Type 6 with carbon versus ceramic faces, BUNA elastomers, and 18-8 stainless metal parts. Optional high temperature and chemical duty seals available. Motors: NEMA standard open drip-proof, totally enclosed fan cooled or explosion proof enclosures. Rugged ball bearing design for continuous duty under all operating conditions.

Residential, Commercial ½ to 3 HP Frame-Mounted Centrifugal Pumps G&L Series 3742

General applications traditionally requiring various materials such as all iron, bronze-fitted or all bronze construction.

Applications include water circulation; booster service; liquid transfer; spray systems; jockey pumps; OEM applications; and general water services

Features and Benefits

  • Construction: Available in bronze-fitted (BF), all iron (AI), or all bronze (AB). Bronze-fitted means bronze impeller. Frame-Mounted Design: Flexibility of installation and driver arrangements.
  • Back Pull-Out Design: Simplifies maintenance when used with spacer type coupling.
  • Cast Iron Power Frame: Rigidly supported, grease-for-life ball bearing assembly.
  • Impeller: Enclosed design for high efficiencies. Threaded directly on pump shaft.
  • Stainless steel locknut on three phase models. Requires no clearance adjustments. Balanced for smooth operation.
  • Mechanical Seal: Standard John Crane Type 6 with carbon versus ceramic faces, BUNA elastomers, and 18-8 stainless metal parts. Optional high temperature and chemical duty seals available.
  • Motors: NEMA standard open drip-proof, totally enclosed fan cooled or explosion proof enclosures. Rugged ball bearing design for continuous duty under all operating conditions.
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name 3742 Cast Iron & Bronze Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Hydraulic Pump/Motor - 53823640 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details