Goulds Water Technology, a xylem brand Datasheets for Sump Pumps
Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water.
Sump Pumps: Learn more
| Product Name | Notes |
|---|---|
| 1DW (1 1/2″) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304... | |
| Battery Backup Sump Pumps Designed to provide emergency backup service for primary pump in the event of a power outage. Will also operate if main pump can’t keep up with... | |
| Filtered Effluent Submersible Sump Pumps LSP03/LSP07 Applications: -Basement Draining -Water Transfer -Dewatering Features and Benefits Corrosion-resistant construction Stainless Steel motor casing and fasteners Glass-filled thermoplastic impeller and casing Upper and... | |
| Specifically designed for the following uses: Basement draining Water transfer Dewatering Effluent Transfer Features and Benefits Corrosion-resistant construction Cast iron body Thermoplastic impeller and cover Replaceable power cord Bearings: Upper... | |
| ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body... | |
| Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for... | |
| The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming... |