Goulds Water Technology, a xylem brand HSC Centrifugal Pumps

Description
Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides steady, quiet and vibration-free operation for years of trouble-free service. Impellers: 20% glass-filled thermoplastic precision molded for high efficiencies. Compact Design: Close-coupled, space saving design provides easy installation. Flexible coupling and bedplate not required. Mounting: Can be mounted in vertical or horizontal position. Stainless Steel Pump Shaft: Hex design provides positive drive for impellers and eliminates clearance adjustments. Corrosion Resistant: Stainless steel wear rings and cover plates. Electro-coated paint process applied inside and out and then baked on. O-rings: Throughout for positive sealing. Easy to Service: Can be taken apart for service by removing four bolts. Motor: Close coupled design. Ball bearings carry all radial/axial thrust loads. Designed for continuous operation. All ratings are within working limits of the motor.
Description
Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides steady, quiet and vibration-free operation for years of trouble-free service. Impellers: 20% glass-filled thermoplastic precision molded for high efficiencies. Compact Design: Close-coupled, space saving design provides easy installation. Flexible coupling and bedplate not required. Mounting: Can be mounted in vertical or horizontal position. Stainless Steel Pump Shaft: Hex design provides positive drive for impellers and eliminates clearance adjustments. Corrosion Resistant: Stainless steel wear rings and cover plates. Electro-coated paint process applied inside and out and then baked on. O-rings: Throughout for positive sealing. Easy to Service: Can be taken apart for service by removing four bolts. Motor: Close coupled design. Ball bearings carry all radial/axial thrust loads. Designed for continuous operation. All ratings are within working limits of the motor.

Suppliers

Company
Product
Description
Supplier Links
HSC Centrifugal Pumps -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
HSC Centrifugal Pumps
HSC Centrifugal Pumps
Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides steady, quiet and vibration-free operation for years of trouble-free service. Impellers: 20% glass-filled thermoplastic precision molded for high efficiencies. Compact Design: Close-coupled, space saving design provides easy installation. Flexible coupling and bedplate not required. Mounting: Can be mounted in vertical or horizontal position. Stainless Steel Pump Shaft: Hex design provides positive drive for impellers and eliminates clearance adjustments. Corrosion Resistant: Stainless steel wear rings and cover plates. Electro-coated paint process applied inside and out and then baked on. O-rings: Throughout for positive sealing. Easy to Service: Can be taken apart for service by removing four bolts. Motor: Close coupled design. Ball bearings carry all radial/axial thrust loads. Designed for continuous operation. All ratings are within working limits of the motor.

Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps
G&L Series HSC

Applications:
General purpose pumping Water circulation
Booster service
Liquid transfer
Spraying systems
Jockey pump service

Features and Benefits

  • Multi-stage Design: Provides steady, quiet and vibration-free operation for years of trouble-free service.
  • Impellers: 20% glass-filled thermoplastic precision molded for high efficiencies.
  • Compact Design: Close-coupled, space saving design provides easy installation. Flexible coupling and bedplate not required.
  • Mounting: Can be mounted in vertical or horizontal position.
  • Stainless Steel Pump Shaft: Hex design provides positive drive for impellers and eliminates clearance adjustments.
  • Corrosion Resistant: Stainless steel wear rings and cover plates. Electro-coated paint process applied inside and out and then baked on.
  • O-rings: Throughout for positive sealing.
  • Easy to Service: Can be taken apart for service by removing four bolts.
  • Motor: Close coupled design. Ball bearings carry all radial/axial thrust loads. Designed for continuous operation. All ratings are within working limits of the motor.
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name HSC Centrifugal Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 2805132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
HP 1.47 HP
Power Source 230 V
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details