Goulds Water Technology, a xylem brand SE Multi-Stage Booster Pumps

Description
Multi-Stage, Bottom-Inlet, High Head Submersible Pump For Potable Water Booster and Filtered Effluent Service These multi-stage, high head, bottom suction pumps are ideal for the following applications: Filtered onsite effluent systems Cistern booster systems Shallow dug wells Aeration Features and Benefits Casing: AISI 304 SS. Corrosion resistant, non-toxic, non-leaching. Impeller: FDA compliant, glass filled Noryl®. Corrosion and abrasion resistant. Mechanical Seal: Silicon carbide sealing faces; all metal components of AISI type 300 stainless steel running in protected oil chamber. Elastomers: BUNA-N. Suction Strainer and Motor Shell: Constructed of AISI type 304 series stainless steel. Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw. Discharge: 11⁄4′ NPT vertical discharge connection. Suction Strainer: Detachable for easy clean out.
Description
Multi-Stage, Bottom-Inlet, High Head Submersible Pump For Potable Water Booster and Filtered Effluent Service These multi-stage, high head, bottom suction pumps are ideal for the following applications: Filtered onsite effluent systems Cistern booster systems Shallow dug wells Aeration Features and Benefits Casing: AISI 304 SS. Corrosion resistant, non-toxic, non-leaching. Impeller: FDA compliant, glass filled Noryl®. Corrosion and abrasion resistant. Mechanical Seal: Silicon carbide sealing faces; all metal components of AISI type 300 stainless steel running in protected oil chamber. Elastomers: BUNA-N. Suction Strainer and Motor Shell: Constructed of AISI type 304 series stainless steel. Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw. Discharge: 11⁄4′ NPT vertical discharge connection. Suction Strainer: Detachable for easy clean out.

Suppliers

Company
Product
Description
Supplier Links
SE Multi-Stage Booster Pumps -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
SE Multi-Stage Booster Pumps
SE Multi-Stage Booster Pumps
Multi-Stage, Bottom-Inlet, High Head Submersible Pump For Potable Water Booster and Filtered Effluent Service These multi-stage, high head, bottom suction pumps are ideal for the following applications: Filtered onsite effluent systems Cistern booster systems Shallow dug wells Aeration Features and Benefits Casing: AISI 304 SS. Corrosion resistant, non-toxic, non-leaching. Impeller: FDA compliant, glass filled Noryl®. Corrosion and abrasion resistant. Mechanical Seal: Silicon carbide sealing faces; all metal components of AISI type 300 stainless steel running in protected oil chamber. Elastomers: BUNA-N. Suction Strainer and Motor Shell: Constructed of AISI type 304 series stainless steel. Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw. Discharge: 11⁄4′ NPT vertical discharge connection. Suction Strainer: Detachable for easy clean out.

Multi-Stage, Bottom-Inlet, High Head Submersible Pump
For Potable Water Booster and Filtered Effluent Service

These multi-stage, high head, bottom suction pumps are ideal for the following applications:
Filtered onsite effluent systems
Cistern booster systems
Shallow dug wells
Aeration

Features and Benefits

  • Casing: AISI 304 SS. Corrosion resistant, non-toxic, non-leaching.
  • Impeller: FDA compliant, glass filled Noryl®. Corrosion and abrasion resistant.
  • Mechanical Seal: Silicon carbide sealing faces; all metal components of AISI type 300 stainless steel running in protected oil chamber.
  • Elastomers: BUNA-N.
  • Suction Strainer and Motor Shell: Constructed of AISI type 304 series stainless steel.
  • Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw.
  • Discharge: 11⁄4″ NPT vertical discharge connection.
  • Suction Strainer: Detachable for easy clean out.
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name SE Multi-Stage Booster Pumps
Pump Type Booster Pump; Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Viking Pump - Stainless Steel Pumps - H - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details