Goulds Water Technology, a xylem brand 2ED – Dual Seal with Sensor Probe

Description
Submersible Effluent Pumps- Dual Seal with Seal Sensor Probe Specifically designed for the following uses: -Farms -Motels -Hospitals -Trailer courts -Schools -Industry -Effluent systems Features and Benefits Impeller: Cast iron, semi-open, non-clog with pump-out vanes for mechanical seal protection. Balanced for smooth operation. Silicon bronze impeller available as an option. Casing: Cast iron volute type for maximum efficiency. 2′ NPT discharge. Dual Mechanical Seals Lower: Silicon Carbide vs. Silicon Carbide sealing faces. Stainless steel metal parts, BUNa-N elastomers. Upper: Carbon vs. ceramic sealing faces. Stainless steel metal parts, BUNa-N elastomers. Seal Sensor Probe: Located in oil-filled chamber. If pumpage should begin to leak past lower seal it indicates to pump control panel a fault has occurred. Requires optional Seal Fail Circuit in the control panel. Shaft: Corrosion resistant, stainless steel. Threaded design. Lock nut on all models to guard against component damage on accidental reverse rotation. Fasteners: 300 series stainless steel. Capable of running dry without damage to components. Designed for continuous operation when fully submerged.
Description
Submersible Effluent Pumps- Dual Seal with Seal Sensor Probe Specifically designed for the following uses: -Farms -Motels -Hospitals -Trailer courts -Schools -Industry -Effluent systems Features and Benefits Impeller: Cast iron, semi-open, non-clog with pump-out vanes for mechanical seal protection. Balanced for smooth operation. Silicon bronze impeller available as an option. Casing: Cast iron volute type for maximum efficiency. 2′ NPT discharge. Dual Mechanical Seals Lower: Silicon Carbide vs. Silicon Carbide sealing faces. Stainless steel metal parts, BUNa-N elastomers. Upper: Carbon vs. ceramic sealing faces. Stainless steel metal parts, BUNa-N elastomers. Seal Sensor Probe: Located in oil-filled chamber. If pumpage should begin to leak past lower seal it indicates to pump control panel a fault has occurred. Requires optional Seal Fail Circuit in the control panel. Shaft: Corrosion resistant, stainless steel. Threaded design. Lock nut on all models to guard against component damage on accidental reverse rotation. Fasteners: 300 series stainless steel. Capable of running dry without damage to components. Designed for continuous operation when fully submerged.

Suppliers

Company
Product
Description
Supplier Links
2ED – Dual Seal with Sensor Probe -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
2ED – Dual Seal with Sensor Probe
2ED – Dual Seal with Sensor Probe
Submersible Effluent Pumps- Dual Seal with Seal Sensor Probe Specifically designed for the following uses: -Farms -Motels -Hospitals -Trailer courts -Schools -Industry -Effluent systems Features and Benefits Impeller: Cast iron, semi-open, non-clog with pump-out vanes for mechanical seal protection. Balanced for smooth operation. Silicon bronze impeller available as an option. Casing: Cast iron volute type for maximum efficiency. 2′ NPT discharge. Dual Mechanical Seals Lower: Silicon Carbide vs. Silicon Carbide sealing faces. Stainless steel metal parts, BUNa-N elastomers. Upper: Carbon vs. ceramic sealing faces. Stainless steel metal parts, BUNa-N elastomers. Seal Sensor Probe: Located in oil-filled chamber. If pumpage should begin to leak past lower seal it indicates to pump control panel a fault has occurred. Requires optional Seal Fail Circuit in the control panel. Shaft: Corrosion resistant, stainless steel. Threaded design. Lock nut on all models to guard against component damage on accidental reverse rotation. Fasteners: 300 series stainless steel. Capable of running dry without damage to components. Designed for continuous operation when fully submerged.

Submersible Effluent Pumps- Dual Seal with Seal Sensor Probe

Specifically designed for the following uses:
-Farms
-Motels
-Hospitals
-Trailer courts
-Schools
-Industry
-Effluent systems

Features and Benefits

  • Impeller: Cast iron, semi-open, non-clog with pump-out vanes for mechanical seal protection. Balanced for smooth operation. Silicon bronze impeller available as an option.
  • Casing: Cast iron volute type for maximum efficiency. 2″ NPT discharge.
  • Dual Mechanical Seals Lower: Silicon Carbide vs. Silicon Carbide sealing faces. Stainless steel metal parts, BUNa-N elastomers. Upper: Carbon vs. ceramic sealing faces. Stainless steel metal parts, BUNa-N elastomers.
  • Seal Sensor Probe: Located in oil-filled chamber. If pumpage should begin to leak past lower seal it indicates to pump control panel a fault has occurred. Requires optional Seal Fail Circuit in the control panel.
  • Shaft: Corrosion resistant, stainless steel. Threaded design. Lock nut on all models to guard against component damage on accidental reverse rotation.
  • Fasteners: 300 series stainless steel.
  • Capable of running dry without damage to components.
  • Designed for continuous operation when fully submerged.
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name 2ED – Dual Seal with Sensor Probe
Pump Type Wastewater Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details