Goulds Water Technology, a xylem brand LC – Multi-Stage Centrifugal Pump

Description
Residential, Commercial Multi-Stage Centrifugal Pump Specifically designed for the following uses: Water circulation Booster services Liquid transfer Spraying systems General purpose pumping Jockey pump service Features and Benefits Close-coupled, space-saving design provides easy installation. Fabricated 304 stainless steel, end suction top discharge, case drain provided as standard. Impeller is an enclosed design for higher efficiencies, positively locked on shaft with a key and an impeller nut. Mechanical seal has carbon/ceramic faces, 316 series stainless steel metal components and Viton elastomer. Optional faces and elastomers available.
Description
Residential, Commercial Multi-Stage Centrifugal Pump Specifically designed for the following uses: Water circulation Booster services Liquid transfer Spraying systems General purpose pumping Jockey pump service Features and Benefits Close-coupled, space-saving design provides easy installation. Fabricated 304 stainless steel, end suction top discharge, case drain provided as standard. Impeller is an enclosed design for higher efficiencies, positively locked on shaft with a key and an impeller nut. Mechanical seal has carbon/ceramic faces, 316 series stainless steel metal components and Viton elastomer. Optional faces and elastomers available.

Suppliers

Company
Product
Description
Supplier Links
LC – Multi-Stage Centrifugal Pump -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
LC – Multi-Stage Centrifugal Pump
LC – Multi-Stage Centrifugal Pump
Residential, Commercial Multi-Stage Centrifugal Pump Specifically designed for the following uses: Water circulation Booster services Liquid transfer Spraying systems General purpose pumping Jockey pump service Features and Benefits Close-coupled, space-saving design provides easy installation. Fabricated 304 stainless steel, end suction top discharge, case drain provided as standard. Impeller is an enclosed design for higher efficiencies, positively locked on shaft with a key and an impeller nut. Mechanical seal has carbon/ceramic faces, 316 series stainless steel metal components and Viton elastomer. Optional faces and elastomers available.

Residential, Commercial
Multi-Stage Centrifugal Pump

Specifically designed for the following uses:
Water circulation
Booster services
Liquid transfer
Spraying systems
General purpose pumping
Jockey pump service

Features and Benefits

  • Close-coupled, space-saving design provides easy installation.
  • Fabricated 304 stainless steel, end suction top discharge, case drain provided as standard.
  • Impeller is an enclosed design for higher efficiencies, positively locked on shaft with a key and an impeller nut.
  • Mechanical seal has carbon/ceramic faces, 316 series stainless steel metal components and Viton elastomer. Optional faces and elastomers available.
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name LC – Multi-Stage Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

02K31-X2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details