Goulds Water Technology, a xylem brand Mixed Flow Pumps

Description
Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6′ to 12′ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5′ to 70′. Xylem Goulds Water Technology mixed flow pumps are ideal for applications with high flow, low pressure requirements. These pumps are a great choice for many surface water irrigation applications, but are also perfect for high flow/low head duty points found in numerous municipal and industrial pumping applications. Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data Features and Benefits 6” thru 12” Open Mixed Flow Impellers 400 thru 5,500 gpm TDH ranging from 5 to 70 feet BEP from 82 to 84% CI Bowls/Brz Fitted Assembled or Un-Assembled 1-stage Units Oil Lube, Water Lube, or Water Flush Configurations
Datasheet
Description
Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6′ to 12′ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5′ to 70′. Xylem Goulds Water Technology mixed flow pumps are ideal for applications with high flow, low pressure requirements. These pumps are a great choice for many surface water irrigation applications, but are also perfect for high flow/low head duty points found in numerous municipal and industrial pumping applications. Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data Features and Benefits 6” thru 12” Open Mixed Flow Impellers 400 thru 5,500 gpm TDH ranging from 5 to 70 feet BEP from 82 to 84% CI Bowls/Brz Fitted Assembled or Un-Assembled 1-stage Units Oil Lube, Water Lube, or Water Flush Configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Flow Pumps -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
Mixed Flow Pumps
Mixed Flow Pumps
Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6′ to 12′ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5′ to 70′. Xylem Goulds Water Technology mixed flow pumps are ideal for applications with high flow, low pressure requirements. These pumps are a great choice for many surface water irrigation applications, but are also perfect for high flow/low head duty points found in numerous municipal and industrial pumping applications. Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data Features and Benefits 6” thru 12” Open Mixed Flow Impellers 400 thru 5,500 gpm TDH ranging from 5 to 70 feet BEP from 82 to 84% CI Bowls/Brz Fitted Assembled or Un-Assembled 1-stage Units Oil Lube, Water Lube, or Water Flush Configurations

Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6″ to 12″ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from 5′ to 70′.

Xylem Goulds Water Technology mixed flow pumps are ideal for applications with high flow, low pressure requirements. These pumps are a great choice for many surface water irrigation applications, but are also perfect for high flow/low head duty points found in numerous municipal and industrial pumping applications.

Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data

Features and Benefits

  • 6” thru 12” Open Mixed Flow Impellers
  • 400 thru 5,500 gpm
  • TDH ranging from 5 to 70 feet
  • BEP from 82 to 84%
  • CI Bowls/Brz Fitted
  • Assembled or Un-Assembled 1-stage Units
  • Oil Lube, Water Lube, or Water Flush Configurations
Supplier's Site Datasheet

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name Mixed Flow Pumps
Pump Type Centrifugal Pump; Turbine Pump
Unlock Full Specs
to access all available technical data

Similar Products

03C51-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details