Goulds Water Technology, a xylem brand Datasheets for Water Pumps

Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more

Product Name Notes
(5 40 HP) 60 Hz High Capacity 6″ Submersible Pumps for 6″ and larger wells Designed for Commercial, Municipal and Agricultural Water Needs Features and Benefits Powered for continuous operation:...
1DW (1 1/2″) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304...
Turbine Short Set Lineshaft Turbine Pumps Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data Applications: Irrigation Municipal water...
A new generation of Hydrovar variable speed pump drive is taking pumping to a new level of flexibility and efficiency, when combined with the e-SV pump, the highest efficiency multistage...
Applications Water circulation Booster systems Liquid transfer HVAC pump replacements General service pumping Features and Benefits Superior Materials of Construction: AISI Type 316L stainless steel pump parts for reduced corrosion...
AquaForce Pump Stations are designed to be simple from beginning to end. They are simple to specify, simple to install, simple to set up and designed to communicate with your...
Battery Backup Sump Pumps Designed to provide emergency backup service for primary pump in the event of a power outage. Will also operate if main pump can’t keep up with...
Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6″ to 12″ impeller diameters,...
Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data Applications Irrigation Municipal water supply Booster system Dewatering Features and...
Commercial Close-Coupled/Frame Mounted/ SAE Centrifugal Pumps G&L Series 3656 SAE Ag-Flo
Commercial Enclosed Impeller 316 Stainless Steel End Suction Pumps G&L Series 3657/3757 Applications: Pure water feed or transfer Chemical feed or transfer Pharmaceutical services Food or beverage services, not requiring...
Commercial Explosion Proof Submersible Sewage Pumps 4SDX 4″ Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood...
Commercial Open Impeller All Stainless Steel End Suction Pumps G&L Series NPO Applications: Dishwashers Bottle and glass washers Commercial laundry systems Parts washers Machine tool coolant Liquid transfer Water Circulation...
Commercial Split Case Pumps G&L A-C Series 8300 & 8300RS Double-suction, base-mounted AC 8300 Series pumps are available in 2” through 10” sizes. Motor sizes through 300 HP. Flows to...
Commercial Submersible Sewage Pumps 4″ Non-Clog 4NS Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron,...
Commercial 316L Stainless Steel End Suction Centrifugal Pumps G&L Series NPE Applications: Water circulation Booster service Liquid transfer Spray system Chillers Washing/cleaning systems Injection molding cooling Reverse osmosis Air scrubbers...
Commercial End Suction Centrifugal Pumps G&L Series MCS
Commercial Vertically Immersed All Stainless Steel End Suction Pumps G&L Series NPV For SHV consult factory for parts availability Applications: Liquid transfer Spray system Chillers Washing/cleaning systems OEM applications General...
Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding.
Deep Well Vertical Jet Pump (60 Hz) Specifically designed for: Homes, Farms, Cottages Features and Benefits High Capacity and Pressure: Specifically designed to deliver high capacities at deeper settings. Stainless...
Double-suction, base-mounted Series A-C 9100 pumps are available in 6” through 24” sizes. Motor sizes through 4000 HP, flows to 40,000 GPM and heads to 600 feet. All are bronze-fitted...
End suction centrifugal pump line available in both close coupled and frame mounted configurations alllow users to meet exactly most flow conditions on commercial pool and waterpark applications. Features and...
End suction series A-C 2000 pumps are available in 1.5” through 8” sizes. Motor sizes through 200 HP, flows to 3100 GPM and heads to 360 ft. All are bronze-fitted...
Energy saving, eco-friendly, efficient: The new e-SV design allows easy service and safe maintenance. The mechanical seal can be replaced without removing the motor from the pump! Features and Benefits...
Filtered Effluent Submersible Sump Pumps LSP03/LSP07 Applications: -Basement Draining -Water Transfer -Dewatering Features and Benefits Corrosion-resistant construction Stainless Steel motor casing and fasteners Glass-filled thermoplastic impeller and casing Upper and...
Fully Assembled with WW05 Sewage Pump and Ribbed Polyethylene Basin Applications Homes, rural water districts, parks and dewatering Wastewater containing solids up to 2″ Sewage lift station Anywhere waste or...
Goulds Water Technology 50L, 65L, 95L, 120L, 160L, 250L, 320L 6″ Stainless Steel Submersible Pumps 60 Hz for 6″ and larger wells 3-50 HP Range Applications: Designed for Commercial, Municipal...
Goulds Water Technology Pumps Ag-Flo Series builds on over 150 years of hydraulic and manufacturing expertise to produce the finest pump in the industry. Our line of cast iron close...
Goulds Water Technology Pumps VJ 60Hz Vertical Jet Pumps for Deep Wells Features and Benefits High Capacity: Specifically designed to deliver water at high capacities. Easy to Service: Can be...
High Pressure Multi-Stage Pumps G&L Series MPVN The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna,...
Ideal for deep set applications where use of lineshaft pumps is impractical. Complete unit is installed underground resulting in space-saving, quiet operation. Long life / low maintenance – no lubrication,...
Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and...
Multi-Stage, Bottom-Inlet, High Head Submersible Pump For Potable Water Booster and Filtered Effluent Service These multi-stage, high head, bottom suction pumps are ideal for the following applications: Filtered onsite effluent...
Pump and Tank Packages JRS/JRD combined For use in: Booster Service, Home, Farm and Cottage Water Systems Features and Benefits Deep Drawn Steel Shells: Provides maximum material strength. Inner Shell:...
Residential 2-25 GPM, 1/2 – 5 HP, 60Hz, Submersible Pumps 5GS, 7GS, 10GS, 13GS, 18GS & 25GS Features and Benefits Field Servicable Sand Resistant Construction Stainless Steel Metal Parts FDA...
Residential Self Priming Centrifugal Pumps 60 Hz GT Irr-igator Applications: Lawn Sprinkling Irrigation Air Conditioning Systems Heat Pumps Water Transfer and De-Watering Features and Benefits Self-Priming Design Fully Serviceable FDA...
Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built...
Residential, Commercial ½ to 3 HP Frame-Mounted Centrifugal Pumps G&L Series 3742 General applications traditionally requiring various materials such as all iron, bronze-fitted or all bronze construction. Applications include water...
Residential, Commercial 316L Stainless Steel Horizontal Multi-Stage Centrifugal Pumps G&L Series HMS
Residential, Commercial Cast Iron, Bronze Fitted Centrifugal Pumps G&L Series 3656/3756 S Group Applications: Booster service Spraying systems Irrigation Water circulation Liquid transfer General purpose pumping Features and Benefits The...
Residential, Commercial Cast Iron, Bronze Fitted, End-Suction Flanged Pumps G&L Series 3656/3756 M & L Group Applications: Booster service Spraying systems Irrigation Water circulation Liquid transfer General purpose pumping Features...
Residential, Commercial Close-Coupled Centrifugal Pumps (G&L Series 3642) Applications include water circulation; liquid transfer; general purpose pumping; spraying systems; booster service; and jockey pump service 3642 Numbering system (Click on...
Residential, Commercial High Pressure Multi-Stage Booster Pumps 5GB, 7GB, 10GB, 18GB, 25GB, 33GB Applications: Residential, commercial or agricultural pressure wash Reverse osmosis Evaporative cooling systems/misters Booster Service Spray systems Water...
Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides...
Residential, Commercial Low Head, Cast Iron, Bronze Fitted, End-Suction Pumps G&L Series 3656/3756 LH Group Applications: Evaporative condensers Industrial fluid coolers Refrigeration and air conditioning systems Water circulation Liquid transfer...
Residential, Commercial Open Impeller 316 Stainless Steel End Suction Pumps G&L Series ICS/ICSF and 3657/3757 Applications: Designed for ultra pure water, chemical and general services. Washer equipment Ultra pure water...
Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for...
Residential, Commercial End Suction Centrifugal Pumps G&L Series MCC Features and Benefits Superior Materials of Construction: AISI 316L stainless steel impeller and seal housing for corrosion resistance, and improved strength...
Residential, Commercial High Pressure Centrifugal Booster Pumps 45HB & 70HB Wide variety of industrial, commercial and agricultural uses, especially: High rise buildings Multiple dwelling buildings Reverse osmosis systems High pressure...
Residential, Commercial High Pressure Multi-Stage Booster Pumps 7GB WaterGun®
Residential, Commercial Multi-Stage Centrifugal Pump Specifically designed for the following uses: Water circulation Booster services Liquid transfer Spraying systems General purpose pumping Jockey pump service Features and Benefits Close-coupled, space-saving...
Residential, Commercial Self Priming Centrifugal Pumps Prime Line SP, SPM & SPH Series
Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on...
Residential Convertible Pump/Tank Packages JO5X, JO5K, JO5L Applications: Home,Farm,Cottage Water Systems Booster Service Features and Benefits Serviceable Pump Powered for Continuous Operation Corrosion Resistant Excellent Air Handling Ability Tank has...
SB Bruiser 5-18GPM, 1/2- 11/2 HP 60Hz Submersible Pumps Features and Benefits Abrasive Handling Construction: Impellers designed with flat wearing surface which provides effective sand handling capabilities. In Field Serviceable:...
Self-Priming Centrifugal Pumps Prime Line SP, SPM & SPH Series For use in: Lawn irrigation Dewatering Liquid transfer Plot irrigation Livestock watering Features and Benefits Self-Priming Design: Features a replaceable...
Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has...
Specifically designed for the following uses: Basement draining Water transfer Dewatering Effluent Transfer Features and Benefits Corrosion-resistant construction Cast iron body Thermoplastic impeller and cover Replaceable power cord Bearings: Upper...
Specifically designed for: Homes, Farms, Cottages, Booster Service FEATURES Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology fittings. Serviceable: Back pullout design for...
Split Case Pumps
ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body...
Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for...
Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to...
The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming...
The Series A-C 1500 is an efficient, heavy-duty, close-coupled in-line mounted pump available in several sizes from 1-1/2” through 8”. They are available in bronze fitted and all cast iron...
The three different pump models in the vertical turbine line have one thing in common – the hydraulic design of the pump bowl assembly. Using state-of-the-art techniques in turbine pump...
These pumps are perfect for high flow, high pressure water park applications. Features and Benefits Rugged Cast Iron Construction Cast Iron casing Enclosed, Double Suction Type Bronze Impeller Internally Self-flushing...
This pump is designed to pump petroleum products such as diesel fuel, jet fuel or gasoline in wellventilated areas where the lack of electricity makes it impossible to use pumps...
Wastewater Submersible Sewage Pumps Dual Seal with Seal Sensor Probe 4SD Applications: Sewage Systems Flood and Pollution Control Dewatering/Effluent Farms Hospitals Trailer Courts Motels Features and Benefits Cast iron, two...
Wastewater Submersible Vortex Sewage Pumps PV Vortex
Wastewater Vertical In-Line Self-Priming Centrifugal Pumps for Petroleums and Solvents Marlow Series 20EVP