Goulds Water Technology, a xylem brand VJ Deep Well Jet Pumps

Description
Goulds Water Technology Pumps VJ 60Hz Vertical Jet Pumps for Deep Wells Features and Benefits High Capacity: Specifically designed to deliver water at high capacities. Easy to Service: Can be taken apart for service by removal of four bolts. Pipes do not have to be disturbed when service is required. Powered for Continuous Operation: Pump is designed for continuous operation. All ratings are within the motor manufacturer’s recommended working limits. Corrosion-Resistant: Electrocoat paint process is applied inside and out and then baked on. Adjustable Automatic Pressure Control Valve: Guarantees maximum capacity at all times. By-pass check valve equalizes pressure in entire system and helps prevent loss of prime. Easy to Prime: The VJ series incorporates a vent at the highest point of the casing, including the mechanical seal chamber, for a more thorough air purging, and fast, efficient priming.
Datasheet
Description
Goulds Water Technology Pumps VJ 60Hz Vertical Jet Pumps for Deep Wells Features and Benefits High Capacity: Specifically designed to deliver water at high capacities. Easy to Service: Can be taken apart for service by removal of four bolts. Pipes do not have to be disturbed when service is required. Powered for Continuous Operation: Pump is designed for continuous operation. All ratings are within the motor manufacturer’s recommended working limits. Corrosion-Resistant: Electrocoat paint process is applied inside and out and then baked on. Adjustable Automatic Pressure Control Valve: Guarantees maximum capacity at all times. By-pass check valve equalizes pressure in entire system and helps prevent loss of prime. Easy to Prime: The VJ series incorporates a vent at the highest point of the casing, including the mechanical seal chamber, for a more thorough air purging, and fast, efficient priming.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VJ Deep Well Jet Pumps -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
VJ Deep Well Jet Pumps
VJ Deep Well Jet Pumps
Goulds Water Technology Pumps VJ 60Hz Vertical Jet Pumps for Deep Wells Features and Benefits High Capacity: Specifically designed to deliver water at high capacities. Easy to Service: Can be taken apart for service by removal of four bolts. Pipes do not have to be disturbed when service is required. Powered for Continuous Operation: Pump is designed for continuous operation. All ratings are within the motor manufacturer’s recommended working limits. Corrosion-Resistant: Electrocoat paint process is applied inside and out and then baked on. Adjustable Automatic Pressure Control Valve: Guarantees maximum capacity at all times. By-pass check valve equalizes pressure in entire system and helps prevent loss of prime. Easy to Prime: The VJ series incorporates a vent at the highest point of the casing, including the mechanical seal chamber, for a more thorough air purging, and fast, efficient priming.

Goulds Water Technology Pumps VJ 60Hz Vertical Jet Pumps for Deep Wells

Features and Benefits

  • High Capacity: Specifically designed to deliver water at high capacities.
  • Easy to Service: Can be taken apart for service by removal of four bolts. Pipes do not have to be disturbed when service is required.
  • Powered for Continuous Operation: Pump is designed for continuous operation. All ratings are within the motor manufacturer’s recommended working limits.
  • Corrosion-Resistant: Electrocoat paint process is applied inside and out and then baked on.
  • Adjustable Automatic Pressure Control Valve: Guarantees maximum capacity at all times. By-pass check valve equalizes pressure in entire system and helps prevent loss of prime.
  • Easy to Prime: The VJ series incorporates a vent at the highest point of the casing, including the mechanical seal chamber, for a more thorough air purging, and fast, efficient priming.
Supplier's Site Datasheet

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name VJ Deep Well Jet Pumps
Pump Type Centrifugal Pump; Jet Pump
Unlock Full Specs
to access all available technical data

Similar Products

876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - GH2M - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 250.0 psi (176 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details