Goulds Water Technology, a xylem brand 2DW Submersible Dewatering Pump

Description
Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for wear and corrosion resistance Adjustable Discharge: Discharge can be installed for either vertical or horizontal installation using only 2 screws Diffuser: Polyurethane for wear and corrosion resistance Mechanical Seal: Dual seals for double leakage protection, outer seal – silicon carbide Rubber Liner: Protects against wear around impeller Bottom Strainer: Made of impact absorbing EPDM rubber, suction holes allow for low pump down
Description
Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for wear and corrosion resistance Adjustable Discharge: Discharge can be installed for either vertical or horizontal installation using only 2 screws Diffuser: Polyurethane for wear and corrosion resistance Mechanical Seal: Dual seals for double leakage protection, outer seal – silicon carbide Rubber Liner: Protects against wear around impeller Bottom Strainer: Made of impact absorbing EPDM rubber, suction holes allow for low pump down

Suppliers

Company
Product
Description
Supplier Links
2DW Submersible Dewatering Pump -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
2DW Submersible Dewatering Pump
2DW Submersible Dewatering Pump
Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for wear and corrosion resistance Adjustable Discharge: Discharge can be installed for either vertical or horizontal installation using only 2 screws Diffuser: Polyurethane for wear and corrosion resistance Mechanical Seal: Dual seals for double leakage protection, outer seal – silicon carbide Rubber Liner: Protects against wear around impeller Bottom Strainer: Made of impact absorbing EPDM rubber, suction holes allow for low pump down

Submersible Dewatering Pumps

Specifically designed to remove water from:
-Drainage ditches
-Trenches
-Basements
-Manholes
-Excavating drainage in the building trades
-Water Removal from Basements

Features and Benefits

  • Impeller: Polyurethane for wear and corrosion resistance
  • Adjustable Discharge: Discharge can be installed for either vertical or horizontal installation using only 2 screws
  • Diffuser: Polyurethane for wear and corrosion resistance
  • Mechanical Seal: Dual seals for double leakage protection, outer seal – silicon carbide
  • Rubber Liner: Protects against wear around impeller
  • Bottom Strainer: Made of impact absorbing EPDM rubber, suction holes allow for low pump down
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name 2DW Submersible Dewatering Pump
Pump Type Centrifugal Pump; Submersible Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
PAH4A60C-B Priming Assisted Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details