Goulds Water Technology, a xylem brand AquaForce Variable Speed Pump Station

Description
AquaForce Pump Stations are designed to be simple from beginning to end. They are simple to specify, simple to install, simple to set up and designed to communicate with your existing systems. Best of all, with Xylem’s single-source responsibility and technical expertise, it’s simple to work with us. The AquaForce provides pressure boosting for a variety of applications including buildings, industrial plants, irrigation, municipal and rural water districts. Features and Benefits All systems are UL rated Maximum footprint, on most sizes, allow systems to fit through standard doorways Each system fabricated with G&L stainles steel centrifugal pumps with a variety of electrical and mechanical options Max operating pressures up to 360 psi. Pump run-out protection Fault detection and alarms relay Programmable soft start Stainless steel piping Isolation valves Optional suction/low pressure switch or suction transducer and temperature relief valves ANSI/NSF-61 Certification
Description
AquaForce Pump Stations are designed to be simple from beginning to end. They are simple to specify, simple to install, simple to set up and designed to communicate with your existing systems. Best of all, with Xylem’s single-source responsibility and technical expertise, it’s simple to work with us. The AquaForce provides pressure boosting for a variety of applications including buildings, industrial plants, irrigation, municipal and rural water districts. Features and Benefits All systems are UL rated Maximum footprint, on most sizes, allow systems to fit through standard doorways Each system fabricated with G&L stainles steel centrifugal pumps with a variety of electrical and mechanical options Max operating pressures up to 360 psi. Pump run-out protection Fault detection and alarms relay Programmable soft start Stainless steel piping Isolation valves Optional suction/low pressure switch or suction transducer and temperature relief valves ANSI/NSF-61 Certification

Suppliers

Company
Product
Description
Supplier Links
AquaForce Variable Speed Pump Station -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
AquaForce Variable Speed Pump Station
AquaForce Variable Speed Pump Station
AquaForce Pump Stations are designed to be simple from beginning to end. They are simple to specify, simple to install, simple to set up and designed to communicate with your existing systems. Best of all, with Xylem’s single-source responsibility and technical expertise, it’s simple to work with us. The AquaForce provides pressure boosting for a variety of applications including buildings, industrial plants, irrigation, municipal and rural water districts. Features and Benefits All systems are UL rated Maximum footprint, on most sizes, allow systems to fit through standard doorways Each system fabricated with G&L stainles steel centrifugal pumps with a variety of electrical and mechanical options Max operating pressures up to 360 psi. Pump run-out protection Fault detection and alarms relay Programmable soft start Stainless steel piping Isolation valves Optional suction/low pressure switch or suction transducer and temperature relief valves ANSI/NSF-61 Certification

AquaForce Pump Stations are designed to be simple from beginning to end. They are simple to specify, simple to install, simple to set up and designed to communicate with your existing
systems. Best of all, with Xylem’s single-source responsibility and technical expertise, it’s simple to work with us.

The AquaForce provides pressure boosting for a variety of applications including buildings, industrial plants, irrigation, municipal and rural water districts.

Features and Benefits

  • All systems are UL rated
  • Maximum footprint, on most sizes, allow systems to fit through standard doorways
  • Each system fabricated with G&L stainles steel centrifugal pumps with a variety of electrical and mechanical options
  • Max operating pressures up to 360 psi.
  • Pump run-out protection
  • Fault detection and alarms relay
  • Programmable soft start
  • Stainless steel piping
  • Isolation valves
  • Optional suction/low pressure switch or suction transducer and temperature relief valves
  • ANSI/NSF-61 Certification
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name AquaForce Variable Speed Pump Station
Pump Type Booster Pump
Unlock Full Specs
to access all available technical data

Similar Products

02D3-X1.5 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.f7 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 10.00 HP
View Details