Goulds Water Technology, a xylem brand 3871 – EP04/EP05 Effluent Pumps

Description
EP04 & EP05 Series – Model 3871 Specifically designed for the following uses: -Effluent Systems -Homes/Farms -Heavy Duty Sump -Water Transfer -Dewatering Features and Benefits EP04 Impeller: Thermoplastic semi-open design with pump out vanes for mechanical seal protection. EP05 Impeller: Thermoplastic enclosed design for improved performance. Casing and Base: Rugged thermoplastic design provides superior strength and corrosion resistance. Motor Housing: Cast iron for efficient heat transfer, strength, and durability. Motor Cover: Thermoplastic cover with integral handle and float switch attachment points. Power Cable: Severe duty rated oil and water resistant. Bearings: Upper and lower heavy duty ball bearing construction. Capable of running dry without damage to components.
Datasheet
Description
EP04 & EP05 Series – Model 3871 Specifically designed for the following uses: -Effluent Systems -Homes/Farms -Heavy Duty Sump -Water Transfer -Dewatering Features and Benefits EP04 Impeller: Thermoplastic semi-open design with pump out vanes for mechanical seal protection. EP05 Impeller: Thermoplastic enclosed design for improved performance. Casing and Base: Rugged thermoplastic design provides superior strength and corrosion resistance. Motor Housing: Cast iron for efficient heat transfer, strength, and durability. Motor Cover: Thermoplastic cover with integral handle and float switch attachment points. Power Cable: Severe duty rated oil and water resistant. Bearings: Upper and lower heavy duty ball bearing construction. Capable of running dry without damage to components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3871 – EP04/EP05 Effluent Pumps -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
3871 – EP04/EP05 Effluent Pumps
3871 – EP04/EP05 Effluent Pumps
EP04 & EP05 Series – Model 3871 Specifically designed for the following uses: -Effluent Systems -Homes/Farms -Heavy Duty Sump -Water Transfer -Dewatering Features and Benefits EP04 Impeller: Thermoplastic semi-open design with pump out vanes for mechanical seal protection. EP05 Impeller: Thermoplastic enclosed design for improved performance. Casing and Base: Rugged thermoplastic design provides superior strength and corrosion resistance. Motor Housing: Cast iron for efficient heat transfer, strength, and durability. Motor Cover: Thermoplastic cover with integral handle and float switch attachment points. Power Cable: Severe duty rated oil and water resistant. Bearings: Upper and lower heavy duty ball bearing construction. Capable of running dry without damage to components.

EP04 & EP05 Series – Model 3871

Specifically designed for the following uses:
-Effluent Systems
-Homes/Farms
-Heavy Duty Sump
-Water Transfer
-Dewatering

Features and Benefits

  • EP04 Impeller: Thermoplastic semi-open design with pump out vanes for mechanical seal protection.
  • EP05 Impeller: Thermoplastic enclosed design for improved performance.
  • Casing and Base: Rugged thermoplastic design provides superior strength and corrosion resistance.
  • Motor Housing: Cast iron for efficient heat transfer, strength, and durability.
  • Motor Cover: Thermoplastic cover with integral handle and float switch attachment points.
  • Power Cable: Severe duty rated oil and water resistant.
  • Bearings: Upper and lower heavy duty ball bearing construction.
  • Capable of running dry without damage to components.
Supplier's Site Datasheet

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name 3871 – EP04/EP05 Effluent Pumps
Pump Type Wastewater Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
PA6H60-4045H FT4-ESP Priming Assisted Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source Gasoline or Diesel Engine; Diesel Engine SP
View Details