Goulds Water Technology, a xylem brand GB Booster Pump Series

Description
Residential, Commercial High Pressure Multi-Stage Booster Pumps 5GB, 7GB, 10GB, 18GB, 25GB, 33GB Applications: Residential, commercial or agricultural pressure wash Reverse osmosis Evaporative cooling systems/misters Booster Service Spray systems Water Circulation Filtration HVAC General Purpose pumping Features and Benefits Multi-stage Design: Provides steady, quiet, vibration free, operation. Optional Stainless Steel Construction: Standard cast iron for general service or stainless for filtration applications. O-ring Casing Seal: Reliable high pressure sealing with easy disassembly for maintenance or repair. Impellers and Diffusers: Glass filled engineered composite material with floating impeller design. High resistance to corrosion and abrasion. Bowls: 300 stainless steel rabbit lock for positive alignment with no gasket required. Variable Capacity: Centrifugal pump design permits selection of flow within a range for each size. Mechanical Seal: A variety of face materials and elastomers to match application needs. Motors: Close coupled NEMA 56J motors in open drip proof or totally enclosed design. Single phase and three phase available. Ball bearings carry all radial and axial thrust loads. Designed for continuous operation.
Description
Residential, Commercial High Pressure Multi-Stage Booster Pumps 5GB, 7GB, 10GB, 18GB, 25GB, 33GB Applications: Residential, commercial or agricultural pressure wash Reverse osmosis Evaporative cooling systems/misters Booster Service Spray systems Water Circulation Filtration HVAC General Purpose pumping Features and Benefits Multi-stage Design: Provides steady, quiet, vibration free, operation. Optional Stainless Steel Construction: Standard cast iron for general service or stainless for filtration applications. O-ring Casing Seal: Reliable high pressure sealing with easy disassembly for maintenance or repair. Impellers and Diffusers: Glass filled engineered composite material with floating impeller design. High resistance to corrosion and abrasion. Bowls: 300 stainless steel rabbit lock for positive alignment with no gasket required. Variable Capacity: Centrifugal pump design permits selection of flow within a range for each size. Mechanical Seal: A variety of face materials and elastomers to match application needs. Motors: Close coupled NEMA 56J motors in open drip proof or totally enclosed design. Single phase and three phase available. Ball bearings carry all radial and axial thrust loads. Designed for continuous operation.

Suppliers

Company
Product
Description
Supplier Links
GB Booster Pump Series -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
GB Booster Pump Series
GB Booster Pump Series
Residential, Commercial High Pressure Multi-Stage Booster Pumps 5GB, 7GB, 10GB, 18GB, 25GB, 33GB Applications: Residential, commercial or agricultural pressure wash Reverse osmosis Evaporative cooling systems/misters Booster Service Spray systems Water Circulation Filtration HVAC General Purpose pumping Features and Benefits Multi-stage Design: Provides steady, quiet, vibration free, operation. Optional Stainless Steel Construction: Standard cast iron for general service or stainless for filtration applications. O-ring Casing Seal: Reliable high pressure sealing with easy disassembly for maintenance or repair. Impellers and Diffusers: Glass filled engineered composite material with floating impeller design. High resistance to corrosion and abrasion. Bowls: 300 stainless steel rabbit lock for positive alignment with no gasket required. Variable Capacity: Centrifugal pump design permits selection of flow within a range for each size. Mechanical Seal: A variety of face materials and elastomers to match application needs. Motors: Close coupled NEMA 56J motors in open drip proof or totally enclosed design. Single phase and three phase available. Ball bearings carry all radial and axial thrust loads. Designed for continuous operation.

Residential, Commercial High Pressure Multi-Stage Booster Pumps
5GB, 7GB, 10GB, 18GB, 25GB, 33GB

Applications:
Residential, commercial or agricultural pressure wash
Reverse osmosis
Evaporative cooling systems/misters
Booster Service
Spray systems
Water Circulation
Filtration
HVAC
General Purpose pumping

Features and Benefits

  • Multi-stage Design: Provides steady, quiet, vibration free, operation.
  • Optional Stainless Steel Construction: Standard cast iron for general service or stainless for filtration applications.
  • O-ring Casing Seal: Reliable high pressure sealing with easy disassembly for maintenance or repair.
  • Impellers and Diffusers: Glass filled engineered composite material with floating impeller design. High resistance to corrosion and abrasion.
  • Bowls: 300 stainless steel rabbit lock for positive alignment with no gasket required.
  • Variable Capacity: Centrifugal pump design permits selection of flow within a range for each size.
  • Mechanical Seal: A variety of face materials and elastomers to match application needs.
  • Motors: Close coupled NEMA 56J motors in open drip proof or totally enclosed design. Single phase and three phase available. Ball bearings carry all radial and axial thrust loads. Designed for continuous operation.
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name GB Booster Pump Series
Pump Type Booster Pump; Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

14C3-E3 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details