Goulds Water Technology, a xylem brand PE Submersible Effluent Pumps

Description
Residential Wastewater Submersible Effluent Pumps On-site wastewater treatment: -Mound Systems -Effluent/Dosing Systems -Low Pressure Pipe Systems -Basement Draining -Heavy Duty Sump/Dewatering Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller and cover Upper sleeve and lower heavy duty ball bearing construction Motor is permanently lubricated for extended service life Powered for continuous operation All ratings are within the working limits of the motor Quick disconnect power cord, 20′ standard length, heavy duty 16/3 SJTW with NEMA 5-15P, three prong, 115 volt grounding plug Complete unit is heavy dury, portable and compact Mechanical seal is carbon, ceramic, BUNA and stainless steel Stainless steel fasteners
Datasheet
Description
Residential Wastewater Submersible Effluent Pumps On-site wastewater treatment: -Mound Systems -Effluent/Dosing Systems -Low Pressure Pipe Systems -Basement Draining -Heavy Duty Sump/Dewatering Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller and cover Upper sleeve and lower heavy duty ball bearing construction Motor is permanently lubricated for extended service life Powered for continuous operation All ratings are within the working limits of the motor Quick disconnect power cord, 20′ standard length, heavy duty 16/3 SJTW with NEMA 5-15P, three prong, 115 volt grounding plug Complete unit is heavy dury, portable and compact Mechanical seal is carbon, ceramic, BUNA and stainless steel Stainless steel fasteners
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PE Submersible Effluent Pumps -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
PE Submersible Effluent Pumps
PE Submersible Effluent Pumps
Residential Wastewater Submersible Effluent Pumps On-site wastewater treatment: -Mound Systems -Effluent/Dosing Systems -Low Pressure Pipe Systems -Basement Draining -Heavy Duty Sump/Dewatering Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller and cover Upper sleeve and lower heavy duty ball bearing construction Motor is permanently lubricated for extended service life Powered for continuous operation All ratings are within the working limits of the motor Quick disconnect power cord, 20′ standard length, heavy duty 16/3 SJTW with NEMA 5-15P, three prong, 115 volt grounding plug Complete unit is heavy dury, portable and compact Mechanical seal is carbon, ceramic, BUNA and stainless steel Stainless steel fasteners

Residential Wastewater
Submersible Effluent Pumps

On-site wastewater treatment:
-Mound Systems
-Effluent/Dosing Systems
-Low Pressure Pipe Systems
-Basement Draining
-Heavy Duty Sump/Dewatering

Features and Benefits

  • Corrosion resistant construction
  • Cast iron body
  • Thermoplastic impeller and cover
  • Upper sleeve and lower heavy duty ball bearing construction
  • Motor is permanently lubricated for extended service life
  • Powered for continuous operation
  • All ratings are within the working limits of the motor
  • Quick disconnect power cord, 20′ standard length, heavy duty 16/3 SJTW with NEMA 5-15P, three prong, 115 volt grounding plug
  • Complete unit is heavy dury, portable and compact
  • Mechanical seal is carbon, ceramic, BUNA and stainless steel
  • Stainless steel fasteners
Supplier's Site Datasheet

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name PE Submersible Effluent Pumps
Pump Type Submersible Pump; Wastewater Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Viking Pump - Gear Pumps - 4123C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details