Goulds Water Technology, a xylem brand HSJ Horizontal Multi-Stage Jet Pump

Description
Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe includes: jet body, nozzle, venturi and foot valve. Packer includes: jet body with built-in check valve, nozzle and venturi. Specifically designed for: -Homes -Farms -Cottages -Booster Service Features and Benefits High Capacity and Pressure: Specifically designed to deliver high capacities at greater pressures. Stainless Steel Pump Shaft: Hex design provides positive drive for impellers and eliminates clearance adjustments. Easy to Service: Can be taken apart for service by removing four bolts. Corrosion Resistant: Glass filled thermoplastic impellers. Stainless steel wear rings and coverplates. Electro-coat paint process applied inside and out and then baked on. Powered for Continuous Operation: Pump is designed for continuous operation. All ratings are within the motor manufacturer’s recommended working limits. Convertible: Designed for use on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings. See the performance charts on the following pages for fitting order numbers.
Description
Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe includes: jet body, nozzle, venturi and foot valve. Packer includes: jet body with built-in check valve, nozzle and venturi. Specifically designed for: -Homes -Farms -Cottages -Booster Service Features and Benefits High Capacity and Pressure: Specifically designed to deliver high capacities at greater pressures. Stainless Steel Pump Shaft: Hex design provides positive drive for impellers and eliminates clearance adjustments. Easy to Service: Can be taken apart for service by removing four bolts. Corrosion Resistant: Glass filled thermoplastic impellers. Stainless steel wear rings and coverplates. Electro-coat paint process applied inside and out and then baked on. Powered for Continuous Operation: Pump is designed for continuous operation. All ratings are within the motor manufacturer’s recommended working limits. Convertible: Designed for use on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings. See the performance charts on the following pages for fitting order numbers.

Suppliers

Company
Product
Description
Supplier Links
HSJ Horizontal Multi-Stage Jet Pump -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
HSJ Horizontal Multi-Stage Jet Pump
HSJ Horizontal Multi-Stage Jet Pump
Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe includes: jet body, nozzle, venturi and foot valve. Packer includes: jet body with built-in check valve, nozzle and venturi. Specifically designed for: -Homes -Farms -Cottages -Booster Service Features and Benefits High Capacity and Pressure: Specifically designed to deliver high capacities at greater pressures. Stainless Steel Pump Shaft: Hex design provides positive drive for impellers and eliminates clearance adjustments. Easy to Service: Can be taken apart for service by removing four bolts. Corrosion Resistant: Glass filled thermoplastic impellers. Stainless steel wear rings and coverplates. Electro-coat paint process applied inside and out and then baked on. Powered for Continuous Operation: Pump is designed for continuous operation. All ratings are within the motor manufacturer’s recommended working limits. Convertible: Designed for use on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings. See the performance charts on the following pages for fitting order numbers.

Multi-Stage Convertible Jet Pump – 60Hz

Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing.

Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs.

Deep Well Jet Assembly Package: Twin Pipe includes: jet body, nozzle, venturi and foot valve. Packer includes: jet body with built-in check valve, nozzle and venturi.

Specifically designed for:
-Homes
-Farms
-Cottages
-Booster Service

Features and Benefits

  • High Capacity and Pressure: Specifically designed to deliver high capacities at greater pressures.
  • Stainless Steel Pump Shaft: Hex design provides positive drive for impellers and eliminates clearance adjustments.
  • Easy to Service: Can be taken apart for service by removing four bolts.
  • Corrosion Resistant: Glass filled thermoplastic impellers. Stainless steel wear rings and coverplates. Electro-coat paint process applied inside and out and then baked on.
  • Powered for Continuous Operation: Pump is designed for continuous operation. All ratings are within the motor manufacturer’s recommended working limits.
  • Convertible: Designed for use on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings. See the performance charts on the following pages for fitting order numbers.
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name HSJ Horizontal Multi-Stage Jet Pump
Pump Type Centrifugal Pump; Jet Pump
Unlock Full Specs
to access all available technical data

Similar Products

16C2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details