Goulds Water Technology, a xylem brand 3657/3757 Stainless Steel Pumps

Description
Commercial Enclosed Impeller 316 Stainless Steel End Suction Pumps G&L Series 3657/3757 Applications: Pure water feed or transfer Chemical feed or transfer Pharmaceutical services Food or beverage services, not requiring FDA rating Condensate return Water reclamation and treatment Features and Benefits Superior Materials of Constructions: Precision investment cast 316 stainless steel liquid end components for corrosion resistance and strength. Frame Mounted Design: Flexibility of installation and driver arrangements. Enclosed Impeller Design: Maximum efficiency and service life with no need for clearance adjustment. Key driven shaft connection with locknut. Back Pull-Out Design: Simplifies maintenance by allowing the casing to remain in the piping during disassembly. Close-Coupled Design: Compact design saves space and simplifies installation. Casing features: Investment cast AISI type 316 stainless steel, volute design for maximum efficiency. Vertical discharge standard, field modifiable to four standard positions. Shaft and Sleeve: High strength steel, keyed design non-wetted. Protected from pumpage by O-ring seal and hooked design AISI type 316 stainless steel shaft sleeve. Mechanical Seals: Standard John Crane Type 21 seal with carbon versus ceramic faces, Viton elastomers and 316 stainless steel metal components. Options are available for high temperature and mild abrasives. Drive Motors: NEMA standard JM frame (close coupled) or T frame (frame mounted) are available in both single and three phase with a variety of enclosures and voltages to match your service requirements.
Description
Commercial Enclosed Impeller 316 Stainless Steel End Suction Pumps G&L Series 3657/3757 Applications: Pure water feed or transfer Chemical feed or transfer Pharmaceutical services Food or beverage services, not requiring FDA rating Condensate return Water reclamation and treatment Features and Benefits Superior Materials of Constructions: Precision investment cast 316 stainless steel liquid end components for corrosion resistance and strength. Frame Mounted Design: Flexibility of installation and driver arrangements. Enclosed Impeller Design: Maximum efficiency and service life with no need for clearance adjustment. Key driven shaft connection with locknut. Back Pull-Out Design: Simplifies maintenance by allowing the casing to remain in the piping during disassembly. Close-Coupled Design: Compact design saves space and simplifies installation. Casing features: Investment cast AISI type 316 stainless steel, volute design for maximum efficiency. Vertical discharge standard, field modifiable to four standard positions. Shaft and Sleeve: High strength steel, keyed design non-wetted. Protected from pumpage by O-ring seal and hooked design AISI type 316 stainless steel shaft sleeve. Mechanical Seals: Standard John Crane Type 21 seal with carbon versus ceramic faces, Viton elastomers and 316 stainless steel metal components. Options are available for high temperature and mild abrasives. Drive Motors: NEMA standard JM frame (close coupled) or T frame (frame mounted) are available in both single and three phase with a variety of enclosures and voltages to match your service requirements.

Suppliers

Company
Product
Description
Supplier Links
3657/3757 Stainless Steel Pumps -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
3657/3757 Stainless Steel Pumps
3657/3757 Stainless Steel Pumps
Commercial Enclosed Impeller 316 Stainless Steel End Suction Pumps G&L Series 3657/3757 Applications: Pure water feed or transfer Chemical feed or transfer Pharmaceutical services Food or beverage services, not requiring FDA rating Condensate return Water reclamation and treatment Features and Benefits Superior Materials of Constructions: Precision investment cast 316 stainless steel liquid end components for corrosion resistance and strength. Frame Mounted Design: Flexibility of installation and driver arrangements. Enclosed Impeller Design: Maximum efficiency and service life with no need for clearance adjustment. Key driven shaft connection with locknut. Back Pull-Out Design: Simplifies maintenance by allowing the casing to remain in the piping during disassembly. Close-Coupled Design: Compact design saves space and simplifies installation. Casing features: Investment cast AISI type 316 stainless steel, volute design for maximum efficiency. Vertical discharge standard, field modifiable to four standard positions. Shaft and Sleeve: High strength steel, keyed design non-wetted. Protected from pumpage by O-ring seal and hooked design AISI type 316 stainless steel shaft sleeve. Mechanical Seals: Standard John Crane Type 21 seal with carbon versus ceramic faces, Viton elastomers and 316 stainless steel metal components. Options are available for high temperature and mild abrasives. Drive Motors: NEMA standard JM frame (close coupled) or T frame (frame mounted) are available in both single and three phase with a variety of enclosures and voltages to match your service requirements.

Commercial Enclosed Impeller 316 Stainless Steel End Suction Pumps
G&L Series 3657/3757

Applications:
Pure water feed or transfer
Chemical feed or transfer
Pharmaceutical services
Food or beverage services, not requiring FDA rating
Condensate return
Water reclamation and treatment

Features and Benefits

  • Superior Materials of Constructions: Precision investment cast 316 stainless steel liquid end components for corrosion resistance and strength.
  • Frame Mounted Design: Flexibility of installation and driver arrangements.
  • Enclosed Impeller Design: Maximum efficiency and service life with no need for clearance adjustment. Key driven shaft connection with locknut.
  • Back Pull-Out Design: Simplifies maintenance by allowing the casing to remain in the piping during disassembly.
  • Close-Coupled Design: Compact design saves space and simplifies installation.
  • Casing features: Investment cast AISI type 316 stainless steel, volute design for maximum efficiency. Vertical discharge standard, field modifiable to four standard positions.
  • Shaft and Sleeve: High strength steel, keyed design non-wetted. Protected from pumpage by O-ring seal and hooked design AISI type 316 stainless steel shaft sleeve.
  • Mechanical Seals: Standard John Crane Type 21 seal with carbon versus ceramic faces, Viton elastomers and 316 stainless steel metal components. Options are available for high temperature and mild abrasives.
  • Drive Motors: NEMA standard JM frame (close coupled) or T frame (frame mounted) are available in both single and three phase with a variety of enclosures and voltages to match your service requirements.
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name 3657/3757 Stainless Steel Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
16C2-4045T Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Trash Pump
Discharge Size 6.000 inch (152 mm)
Power Source Gasoline or Diesel Engine; Diesel Engine
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details