Goulds Water Technology, a xylem brand SPBB Battery Backup System

Description
Battery Backup Sump Pumps Designed to provide emergency backup service for primary pump in the event of a power outage. Will also operate if main pump can’t keep up with inflow. Features and Benefits Battery powered sump pump runs automatically during a power outage. Provides a backup to your standard sump pump if it breaks down. Automatic start-up Self-charging Indicator lights on charger Alarm sounds when pumping and battery won’t charge.
Description
Battery Backup Sump Pumps Designed to provide emergency backup service for primary pump in the event of a power outage. Will also operate if main pump can’t keep up with inflow. Features and Benefits Battery powered sump pump runs automatically during a power outage. Provides a backup to your standard sump pump if it breaks down. Automatic start-up Self-charging Indicator lights on charger Alarm sounds when pumping and battery won’t charge.
Datasheet
Datasheet Summary
Powered by GS/AI

The SPBB Battery Backup System from Goulds Water Technology is designed to provide emergency backup service for primary sump pumps during power outages. It operates automatically and features a self-charging mechanism, ensuring readiness when needed. The system includes a float switch, a 10 amp battery charger, and requires a minimum 105 amp deep cycle marine battery, which is not included. The battery box dimensions are 7.5" W, 14.5" L, and 8" D, accommodating Group 24-30 batteries. Performance metrics indicate that at a discharge height of 5 feet, the pump can deliver 1380 GPH with a battery life of 9 hours, while at 10 feet, it provides 900 GPH for the same duration. The system also includes indicator lights on the charger and an alarm that activates when pumping and the battery fails to charge.

Datasheet Summary
Powered by GS/AI

The SPBB Battery Backup System from Goulds Water Technology is designed to provide emergency backup service for primary sump pumps during power outages. It operates automatically and features a self-charging mechanism, ensuring readiness when needed. The system includes a float switch, a 10 amp battery charger, and requires a minimum 105 amp deep cycle marine battery, which is not included. The battery box dimensions are 7.5" W, 14.5" L, and 8" D, accommodating Group 24-30 batteries. Performance metrics indicate that at a discharge height of 5 feet, the pump can deliver 1380 GPH with a battery life of 9 hours, while at 10 feet, it provides 900 GPH for the same duration. The system also includes indicator lights on the charger and an alarm that activates when pumping and the battery fails to charge.

Suppliers

Company
Product
Description
Supplier Links
SPBB Battery Backup System -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
SPBB Battery Backup System
SPBB Battery Backup System
Battery Backup Sump Pumps Designed to provide emergency backup service for primary pump in the event of a power outage. Will also operate if main pump can’t keep up with inflow. Features and Benefits Battery powered sump pump runs automatically during a power outage. Provides a backup to your standard sump pump if it breaks down. Automatic start-up Self-charging Indicator lights on charger Alarm sounds when pumping and battery won’t charge.

Battery Backup Sump Pumps

Designed to provide emergency backup service for primary pump in the event of a power outage.
Will also operate if main pump can’t keep up with inflow.

Features and Benefits

  • Battery powered sump pump runs automatically during a power outage.
  • Provides a backup to your standard sump pump if it breaks down.
  • Automatic start-up
  • Self-charging
  • Indicator lights on charger
  • Alarm sounds when pumping and battery won’t charge.
Supplier's Site Datasheet

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name SPBB Battery Backup System
Pump Type Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details