Goulds Water Technology, a xylem brand Datasheets for Wastewater Pumps
Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Wastewater Pumps: Learn more
| Product Name | Notes |
|---|---|
| Applications Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems Features and Benefits Silicon bronze, multi-vane semi-open impeller with pump-out vanes... | |
| Commercial Explosion Proof Submersible Sewage Pumps 3SDX 3″ Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood... | |
| Commercial Submersible Explosion Proof Sewage Pumps 4XD Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron,... | |
| Commercial Submersible Sewage Pumps Dual Seal with Seal Sensor Probe 3SD Applications: Sewage Systems Flood and Pollution Control Dewatering/Effluent Farms Hospitals Trailer Courts Motels Features and Benefits Cast iron 2-vane,... | |
| EP04 & EP05 Series – Model 3871 Specifically designed for the following uses: -Effluent Systems -Homes/Farms -Heavy Duty Sump -Water Transfer -Dewatering Features and Benefits EP04 Impeller: Thermoplastic semi-open design... | |
| Filtered Effluent Pumps for use with spray irrigation, drip systems, mound systems, and long distance pumping jobs. On-site Wastewater treatment Features and Benefits Designed for pumping filtered effluent from processed... | |
| FOR POTABLE WATER BOOSTER AND FILTERED EFFLUENT SERVICE MULTI-STAGE, BOTTOM-INLET, HIGH HEAD SUBMERSIBLES FEATURES Casing: AISI 304 SS. Corrosion resistant, non-toxic, non-leaching. Impeller: FDA compliant, glass filled Noryl®. Corrosion and... | |
| Residential Submersible 2″ Non-Clog Sewage Pumps Dual Seal with Seal Sensor Probe 2WD/3WD Applications: Sewage Systems Dewatering/Effluent Water Transfer Light Industrial Commercial Applications Features and Benefits Cast iron, semi-open or... | |
| Residential Wastewater - Submersible Effluent Pumps Specifically designed for on-site wastewater treatment for the following: -Homes, Farms, Trailer Courts, Motels, Schools, Hospitals, Industry, Effluent Systems Features and Benefits Impeller: Cast... | |
| Residential Wastewater 1-1/2″ and 2″ Submersible Sewage Pumps 1DM/2DM Applications include homes and farms; mobile home parks and motels; schools and hospitals; municipal package systems; industrial treatment systems; and dewatering... | |
| Residential Wastewater 1-1/2″ and 2″ Submersible Sewage Pumps 1DV/2DV Applications include dewatering applications; homes and farms; industrial treatment systems; mobile home parks and motels; municipal package systems; and schools and... | |
| Residential Wastewater Grinder Pump and Basin Packages RGS. Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems. Features and Benefits Capable... | |
| Residential Wastewater Submersible Sewage Pumps WS D3 Series 3888D3. Applications include Sewage Systems; Flood and Pollution Control; Dewatering Effluent; Farms; Hospitals; Trailer Courts; Motels. Features and Benefits Cast Iron, two... | |
| Residential Wastewater Submersible Sewage Pumps WS_B Series 3886 Applications: Homes Sewage Systems Dewatering Effluent Water Transfer Features and Benefits 2″ Solids handling capabilities Discharge Size 2″ NPT Capacities up to... | |
| Residential Wastewater Submersible Sewage Pumps WS_BF Series 3887BF Features and Benefits Cast Iron Semi-Open Non-Clog Impeller Cast Iron flanged volute type for maximum efficiency Corrosion Resistant 300 Series Stainless Steel... | |
| Residential Wastewater Submersible Sewage Pumps WS_BHF Series 3887 BHF Applications: Homes Sewage Systems Dewatering Effluent Water Transfer Light Industrial Commercial Applications Features and Benefits Cast Iron Enclosed, Non Clog Impeller... | |
| Residential Wastewater Submersible Sewage Pumps WS_D4 Series 3888D4 Applications: Sewage Systems Flood and Pollution Control Dewatering Effluent Farms Hospitals Trailer Courts Motels Features and Benefits Cast Iron, two vane semi-iron,... | |
| Residential Wastewater Submersible Sewage Pumps WW05 Series 3872 Applications: Residential Sewage Systems Dewatering Water Transfer Anywhere waste or drainage must be disposed of quickly, quietly and efficiently Features and Benefits... | |
| Residential Wastewater Submersible Effluent Pumps On-site wastewater treatment: -Mound Systems -Effluent/Dosing Systems -Low Pressure Pipe Systems -Basement Draining -Heavy Duty Sump/Dewatering Features and Benefits Corrosion resistant construction Cast iron body... | |
| Residential Wastewater Submersible Effluent Pumps Specifically designed for treating on-site wastewater treatment: -Effluent Systems -Water Transfer -Dewatering -Heavy Duty Sump Features and Benefits Corrosion-resistant construction. Stainless Steel motor casing and... | |
| Residential Wastewater Submersible Sewage Pumps PS Features and Benefits Corrosion Resistant Construction Cast Iron Body Thermoplastic impeller and cover Upper sleeve and lower heavy duty ball bearing construction Powered for... | |
| Submersible Effluent Pumps- Dual Seal with Seal Sensor Probe Specifically designed for the following uses: -Farms -Motels -Hospitals -Trailer courts -Schools -Industry -Effluent systems Features and Benefits Impeller: Cast iron,... | |
| Submersible water pumps designed for pumping water out of reservoirs and storage tanks for delivery to the homes, farms, mobile home parks, motels, schools and hospitals, as well as servicing... | |
| The Goulds Water Technology Pumps line of GV Plus submersible vortex sewage pumps is designed for maximum durability and reliability for building services applications. They feature a vortex style dynamically... | |
| The Retrofit Kit is a grinder pump retrofit kit designed for residential grinder pump systems. It is retrofitable with all Environment One installed grinder pump stations. It installs easily, and... | |
| Wastewater 1-1/2″ and 2″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X) Applications High head and pressure sewage systems for: Municipal, Commercial, and Industrial Features and Benefits Design: Capable of grinding... |