Goulds Water Technology, a xylem brand MPVN High Pressure Multi-Stage Pumps

Description
High Pressure Multi-Stage Pumps G&L Series MPVN The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna, Austria. Modular System: VOGEL Vertical Multistage pumps utilize a modular design concept which maximizes component interchangeability. As such, multiple design configurations can be engineered to meet customer requirements without compromise to repair part inventories. The entire performance range is covered by 4 mechanical sizes that hold 8 different hydraulics. Hydraulics: Closed radial type impellers designed for casing wear rings on both sides. Axial thrust is minimized by balance holes for minimum bearing loads and maximum bearing lifetime. Diffusers separated from stage casings, easily exchangeable. Balanced radial forces, minimum shaft deflection, minimum vibrations. Applications: Water Supply Booster Systems Irrigation Fire Fighting Snow Making Cooling Circuits Boiler Feed Condensate District Heating Reverse Osmosis and Ultra Filtration Spray Water Systems Cleaning Systems Features and Benefits Handled Liquids: Pure as well as slightly contaminated media such as: Cold and Hot Water, Condensate, Oil Suspensions, Acids as well as their watery solutions
Datasheet
Description
High Pressure Multi-Stage Pumps G&L Series MPVN The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna, Austria. Modular System: VOGEL Vertical Multistage pumps utilize a modular design concept which maximizes component interchangeability. As such, multiple design configurations can be engineered to meet customer requirements without compromise to repair part inventories. The entire performance range is covered by 4 mechanical sizes that hold 8 different hydraulics. Hydraulics: Closed radial type impellers designed for casing wear rings on both sides. Axial thrust is minimized by balance holes for minimum bearing loads and maximum bearing lifetime. Diffusers separated from stage casings, easily exchangeable. Balanced radial forces, minimum shaft deflection, minimum vibrations. Applications: Water Supply Booster Systems Irrigation Fire Fighting Snow Making Cooling Circuits Boiler Feed Condensate District Heating Reverse Osmosis and Ultra Filtration Spray Water Systems Cleaning Systems Features and Benefits Handled Liquids: Pure as well as slightly contaminated media such as: Cold and Hot Water, Condensate, Oil Suspensions, Acids as well as their watery solutions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPVN High Pressure Multi-Stage Pumps -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
MPVN High Pressure Multi-Stage Pumps
MPVN High Pressure Multi-Stage Pumps
High Pressure Multi-Stage Pumps G&L Series MPVN The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna, Austria. Modular System: VOGEL Vertical Multistage pumps utilize a modular design concept which maximizes component interchangeability. As such, multiple design configurations can be engineered to meet customer requirements without compromise to repair part inventories. The entire performance range is covered by 4 mechanical sizes that hold 8 different hydraulics. Hydraulics: Closed radial type impellers designed for casing wear rings on both sides. Axial thrust is minimized by balance holes for minimum bearing loads and maximum bearing lifetime. Diffusers separated from stage casings, easily exchangeable. Balanced radial forces, minimum shaft deflection, minimum vibrations. Applications: Water Supply Booster Systems Irrigation Fire Fighting Snow Making Cooling Circuits Boiler Feed Condensate District Heating Reverse Osmosis and Ultra Filtration Spray Water Systems Cleaning Systems Features and Benefits Handled Liquids: Pure as well as slightly contaminated media such as: Cold and Hot Water, Condensate, Oil Suspensions, Acids as well as their watery solutions

High Pressure Multi-Stage Pumps
G&L Series MPVN

The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna, Austria.

Modular System:
VOGEL Vertical Multistage pumps utilize a modular design concept which maximizes component interchangeability. As such, multiple design configurations can be engineered to meet customer requirements without compromise to repair part inventories. The entire performance range is covered by 4 mechanical sizes that hold 8 different hydraulics.

Hydraulics:
Closed radial type impellers designed for casing wear rings on both sides. Axial thrust is minimized by balance holes for minimum bearing loads and maximum bearing lifetime. Diffusers separated from stage casings, easily exchangeable. Balanced radial forces, minimum shaft deflection, minimum vibrations.

Applications:
Water Supply Booster Systems Irrigation Fire Fighting Snow Making Cooling Circuits Boiler Feed Condensate District Heating Reverse Osmosis and Ultra Filtration Spray Water Systems Cleaning Systems

Features and Benefits

  • Handled Liquids: Pure as well as slightly contaminated media such as: Cold and Hot Water, Condensate, Oil Suspensions, Acids as well as their watery solutions
Supplier's Site Datasheet

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name MPVN High Pressure Multi-Stage Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHA2JL4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details