Goulds Water Technology, a xylem brand Blaster Filtered Effluent Pump

Description
Filtered Effluent Pumps for use with spray irrigation, drip systems, mound systems, and long distance pumping jobs. On-site Wastewater treatment Features and Benefits Designed for pumping filtered effluent from processed septic systems only. Field Serviceable: Pump can be rebuilt in the field to like new condition with common tools and readily available spare parts. NOTE: The pump has left hand casing threads. Powered for Continuous Operation: All ratings are within the working limits of the motor as recommended by the motor manufacturer. Pump can be operated continuously without damage to the motor. Metal Parts are Stainless Steel: AISI types 301 and 304 are corrosion resistant, non-toxic and non-leaching. Non-Metallic Parts: Impellers and diffusers are constructed of glass filled polycarbonate or Noryl, engineered composites. Both materials are corrosion and effluent resistant. Discharge Head: Engineered composite material for superior strength and corrosion resistance. Loops for safety line molded into head. Motor Adapter: Engineered composite material with high rigidity to provide accurate alignment of liquid end to motor. Generous space for removal of motor mounting nuts with regular open-end wrench. Bowls: Stainless steel for strength and abrasive resistance. 120′ 3 wire jacketed motor lead standard.
Datasheet
Description
Filtered Effluent Pumps for use with spray irrigation, drip systems, mound systems, and long distance pumping jobs. On-site Wastewater treatment Features and Benefits Designed for pumping filtered effluent from processed septic systems only. Field Serviceable: Pump can be rebuilt in the field to like new condition with common tools and readily available spare parts. NOTE: The pump has left hand casing threads. Powered for Continuous Operation: All ratings are within the working limits of the motor as recommended by the motor manufacturer. Pump can be operated continuously without damage to the motor. Metal Parts are Stainless Steel: AISI types 301 and 304 are corrosion resistant, non-toxic and non-leaching. Non-Metallic Parts: Impellers and diffusers are constructed of glass filled polycarbonate or Noryl, engineered composites. Both materials are corrosion and effluent resistant. Discharge Head: Engineered composite material for superior strength and corrosion resistance. Loops for safety line molded into head. Motor Adapter: Engineered composite material with high rigidity to provide accurate alignment of liquid end to motor. Generous space for removal of motor mounting nuts with regular open-end wrench. Bowls: Stainless steel for strength and abrasive resistance. 120′ 3 wire jacketed motor lead standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blaster Filtered Effluent Pump -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
Blaster Filtered Effluent Pump
Blaster Filtered Effluent Pump
Filtered Effluent Pumps for use with spray irrigation, drip systems, mound systems, and long distance pumping jobs. On-site Wastewater treatment Features and Benefits Designed for pumping filtered effluent from processed septic systems only. Field Serviceable: Pump can be rebuilt in the field to like new condition with common tools and readily available spare parts. NOTE: The pump has left hand casing threads. Powered for Continuous Operation: All ratings are within the working limits of the motor as recommended by the motor manufacturer. Pump can be operated continuously without damage to the motor. Metal Parts are Stainless Steel: AISI types 301 and 304 are corrosion resistant, non-toxic and non-leaching. Non-Metallic Parts: Impellers and diffusers are constructed of glass filled polycarbonate or Noryl, engineered composites. Both materials are corrosion and effluent resistant. Discharge Head: Engineered composite material for superior strength and corrosion resistance. Loops for safety line molded into head. Motor Adapter: Engineered composite material with high rigidity to provide accurate alignment of liquid end to motor. Generous space for removal of motor mounting nuts with regular open-end wrench. Bowls: Stainless steel for strength and abrasive resistance. 120′ 3 wire jacketed motor lead standard.

Filtered Effluent Pumps for use with spray irrigation, drip systems, mound systems, and long distance pumping jobs.

On-site Wastewater treatment

Features and Benefits

  • Designed for pumping filtered effluent from processed septic systems only.
  • Field Serviceable: Pump can be rebuilt in the field to like new condition with common tools and readily available spare parts. NOTE: The pump has left hand casing threads.
  • Powered for Continuous Operation: All ratings are within the working limits of the motor as recommended by the motor manufacturer. Pump can be operated continuously without damage to the motor.
  • Metal Parts are Stainless Steel: AISI types 301 and 304 are corrosion resistant, non-toxic and non-leaching.
  • Non-Metallic Parts: Impellers and diffusers are constructed of glass filled polycarbonate or Noryl, engineered composites. Both materials are corrosion and effluent resistant.
  • Discharge Head: Engineered composite material for superior strength and corrosion resistance. Loops for safety line molded into head.
  • Motor Adapter: Engineered composite material with high rigidity to provide accurate alignment of liquid end to motor. Generous space for removal of motor mounting nuts with regular open-end wrench.
  • Bowls: Stainless steel for strength and abrasive resistance.
  • 120″ 3 wire jacketed motor lead standard.
Supplier's Site Datasheet

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name Blaster Filtered Effluent Pump
Pump Type Wastewater Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

16A20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details