Goulds Water Technology, a xylem brand 1DW Submersible Dewatering Pump

Description
1DW (1 1/2′) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304 SS open impeller Diffuser Plate: AISI 304 SS with Polyurethane coating for maximum resistance to abrasion Casing: AISI 304 SS Mechanical Seal: Silicon carbide sealing faces, all metal components of AISI type 300 stainless steel running in protected oil chamber Elastomers: BUNA-N Shaft: AISI type 304 stainless steel high strength pump shaft with keyed and locking cap screw impeller fastening Motor: Air filled class F insulated design for continuous use Designed for Continuous Operation: Pump ratings are within the motor’s working limits and can be operated continuously without damage Bearings: Upper and lower heavy duty ball bearing construction
Description
1DW (1 1/2′) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304 SS open impeller Diffuser Plate: AISI 304 SS with Polyurethane coating for maximum resistance to abrasion Casing: AISI 304 SS Mechanical Seal: Silicon carbide sealing faces, all metal components of AISI type 300 stainless steel running in protected oil chamber Elastomers: BUNA-N Shaft: AISI type 304 stainless steel high strength pump shaft with keyed and locking cap screw impeller fastening Motor: Air filled class F insulated design for continuous use Designed for Continuous Operation: Pump ratings are within the motor’s working limits and can be operated continuously without damage Bearings: Upper and lower heavy duty ball bearing construction

Suppliers

Company
Product
Description
Supplier Links
1DW Submersible Dewatering Pump -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
1DW Submersible Dewatering Pump
1DW Submersible Dewatering Pump
1DW (1 1/2′) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304 SS open impeller Diffuser Plate: AISI 304 SS with Polyurethane coating for maximum resistance to abrasion Casing: AISI 304 SS Mechanical Seal: Silicon carbide sealing faces, all metal components of AISI type 300 stainless steel running in protected oil chamber Elastomers: BUNA-N Shaft: AISI type 304 stainless steel high strength pump shaft with keyed and locking cap screw impeller fastening Motor: Air filled class F insulated design for continuous use Designed for Continuous Operation: Pump ratings are within the motor’s working limits and can be operated continuously without damage Bearings: Upper and lower heavy duty ball bearing construction

1DW (1 1/2″) Submersible Dewatering Pumps

Applications:
Draining Ditches and Pits
Industrial Water Drainage/Transfer
Handling Dirty Waters
Water Transfer
Excavating Drainage in Building Trade

Features and Benefits

  • Impeller: AISI 304 SS open impeller
  • Diffuser Plate: AISI 304 SS with Polyurethane coating for maximum resistance to abrasion
  • Casing: AISI 304 SS
  • Mechanical Seal: Silicon carbide sealing faces, all metal components of AISI type 300 stainless steel running in protected oil chamber
  • Elastomers: BUNA-N
  • Shaft: AISI type 304 stainless steel high strength pump shaft with keyed and locking cap screw impeller fastening
  • Motor: Air filled class F insulated design for continuous use
  • Designed for Continuous Operation: Pump ratings are within the motor’s working limits and can be operated continuously without damage
  • Bearings: Upper and lower heavy duty ball bearing construction
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name 1DW Submersible Dewatering Pump
Pump Type Centrifugal Pump; Submersible Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details