Goulds Water Technology, a xylem brand H Series Submersible

Description
(5 40 HP) 60 Hz High Capacity 6′ Submersible Pumps for 6′ and larger wells Designed for Commercial, Municipal and Agricultural Water Needs Features and Benefits Powered for continuous operation: All ratings are within the working limits of the motor manufacturer. Pump can be operated continuously without fear of damage to the motor. Completely Field Serviceable: Easy to install and service. All parts easily dismantled if field service is ever necessary. No special tools needed. No shipping back to factory. Diverse Application: Designed for commercial, municipal and agricultural water needs. Bearings: Replaceable fluted bearings allow excellent abrasives handling and wear resistance. Shaft Sleeves: Replaceable stainless steel, hex-driven, sleeves help protect shaft from abrasives. Pump Shaft: Precision straightened hex shaft. Coupling: Heavy duty stainless steel, splined coupling for maximum load-carrying capability. Bowls: Cast iron turbine bowl design. Impellers: Silicon brass impellers dynamically balanced for smooth operation. Suction Strainer: Stainless steel strainer restricts gravel and other debris from entering the pump. Cable Guard: Stainless steel cable guard surrounds and protects motor leads. Fasteners: All fasteners are stainless steel. NEMA Design Motors: Stainless steel and epoxy coated end bells resist corrosion. Water filled design provides a constant supply of lubrication. Hermetically sealed stator assures moisture free windings. Durable Kingsbury type thrust bearing absorbs all thrust. Replaceable motor lead assembly.
Datasheet
Description
(5 40 HP) 60 Hz High Capacity 6′ Submersible Pumps for 6′ and larger wells Designed for Commercial, Municipal and Agricultural Water Needs Features and Benefits Powered for continuous operation: All ratings are within the working limits of the motor manufacturer. Pump can be operated continuously without fear of damage to the motor. Completely Field Serviceable: Easy to install and service. All parts easily dismantled if field service is ever necessary. No special tools needed. No shipping back to factory. Diverse Application: Designed for commercial, municipal and agricultural water needs. Bearings: Replaceable fluted bearings allow excellent abrasives handling and wear resistance. Shaft Sleeves: Replaceable stainless steel, hex-driven, sleeves help protect shaft from abrasives. Pump Shaft: Precision straightened hex shaft. Coupling: Heavy duty stainless steel, splined coupling for maximum load-carrying capability. Bowls: Cast iron turbine bowl design. Impellers: Silicon brass impellers dynamically balanced for smooth operation. Suction Strainer: Stainless steel strainer restricts gravel and other debris from entering the pump. Cable Guard: Stainless steel cable guard surrounds and protects motor leads. Fasteners: All fasteners are stainless steel. NEMA Design Motors: Stainless steel and epoxy coated end bells resist corrosion. Water filled design provides a constant supply of lubrication. Hermetically sealed stator assures moisture free windings. Durable Kingsbury type thrust bearing absorbs all thrust. Replaceable motor lead assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H Series Submersible -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
H Series Submersible
H Series Submersible
(5 40 HP) 60 Hz High Capacity 6′ Submersible Pumps for 6′ and larger wells Designed for Commercial, Municipal and Agricultural Water Needs Features and Benefits Powered for continuous operation: All ratings are within the working limits of the motor manufacturer. Pump can be operated continuously without fear of damage to the motor. Completely Field Serviceable: Easy to install and service. All parts easily dismantled if field service is ever necessary. No special tools needed. No shipping back to factory. Diverse Application: Designed for commercial, municipal and agricultural water needs. Bearings: Replaceable fluted bearings allow excellent abrasives handling and wear resistance. Shaft Sleeves: Replaceable stainless steel, hex-driven, sleeves help protect shaft from abrasives. Pump Shaft: Precision straightened hex shaft. Coupling: Heavy duty stainless steel, splined coupling for maximum load-carrying capability. Bowls: Cast iron turbine bowl design. Impellers: Silicon brass impellers dynamically balanced for smooth operation. Suction Strainer: Stainless steel strainer restricts gravel and other debris from entering the pump. Cable Guard: Stainless steel cable guard surrounds and protects motor leads. Fasteners: All fasteners are stainless steel. NEMA Design Motors: Stainless steel and epoxy coated end bells resist corrosion. Water filled design provides a constant supply of lubrication. Hermetically sealed stator assures moisture free windings. Durable Kingsbury type thrust bearing absorbs all thrust. Replaceable motor lead assembly.

(5 40 HP) 60 Hz High Capacity 6″ Submersible Pumps for 6″ and larger wells

Designed for Commercial, Municipal and Agricultural Water Needs

Features and Benefits

  • Powered for continuous operation: All ratings are within the working limits of the motor manufacturer. Pump can be operated continuously without fear of damage to the motor.
  • Completely Field Serviceable: Easy to install and service. All parts easily dismantled if field service is ever necessary. No special tools needed. No shipping back to factory.
  • Diverse Application: Designed for commercial, municipal and agricultural water needs.
  • Bearings: Replaceable fluted bearings allow excellent abrasives handling and wear resistance.
  • Shaft Sleeves: Replaceable stainless steel, hex-driven, sleeves help protect shaft from abrasives.
  • Pump Shaft: Precision straightened hex shaft.
  • Coupling: Heavy duty stainless steel, splined coupling for maximum load-carrying capability.
  • Bowls: Cast iron turbine bowl design.
  • Impellers: Silicon brass impellers dynamically balanced for smooth operation.
  • Suction Strainer: Stainless steel strainer restricts gravel and other debris from entering the pump.
  • Cable Guard: Stainless steel cable guard surrounds and protects motor leads.
  • Fasteners: All fasteners are stainless steel.
  • NEMA Design Motors: Stainless steel and epoxy coated end bells resist corrosion. Water filled design provides a constant supply of lubrication. Hermetically sealed stator assures moisture free windings. Durable Kingsbury type thrust bearing absorbs all thrust. Replaceable motor lead assembly.
Supplier's Site Datasheet

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name H Series Submersible
Pump Type Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Viking Pump - Gear Pumps - 223C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details