Goulds Water Technology, a xylem brand Datasheets for Submersible Pumps
Submersible pumps can be mounted into a tank with the liquid media. The pump’s motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Submersible Pumps: Learn more
| Product Name | Notes |
|---|---|
| (5 40 HP) 60 Hz High Capacity 6″ Submersible Pumps for 6″ and larger wells Designed for Commercial, Municipal and Agricultural Water Needs Features and Benefits Powered for continuous operation:... | |
| 1DW (1 1/2″) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304... | |
| Applications Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems Features and Benefits Silicon bronze, multi-vane semi-open impeller with pump-out vanes... | |
| FOR POTABLE WATER BOOSTER AND FILTERED EFFLUENT SERVICE MULTI-STAGE, BOTTOM-INLET, HIGH HEAD SUBMERSIBLES FEATURES Casing: AISI 304 SS. Corrosion resistant, non-toxic, non-leaching. Impeller: FDA compliant, glass filled Noryl®. Corrosion and... | |
| Goulds Water Technology 50L, 65L, 95L, 120L, 160L, 250L, 320L 6″ Stainless Steel Submersible Pumps 60 Hz for 6″ and larger wells 3-50 HP Range Applications: Designed for Commercial, Municipal... | |
| Ideal for deep set applications where use of lineshaft pumps is impractical. Complete unit is installed underground resulting in space-saving, quiet operation. Long life / low maintenance – no lubrication,... | |
| Residential 2-25 GPM, 1/2 – 5 HP, 60Hz, Submersible Pumps 5GS, 7GS, 10GS, 13GS, 18GS & 25GS Features and Benefits Field Servicable Sand Resistant Construction Stainless Steel Metal Parts FDA... | |
| Residential Wastewater - Submersible Effluent Pumps Specifically designed for on-site wastewater treatment for the following: -Homes, Farms, Trailer Courts, Motels, Schools, Hospitals, Industry, Effluent Systems Features and Benefits Impeller: Cast... | |
| Residential Wastewater Submersible Effluent Pumps On-site wastewater treatment: -Mound Systems -Effluent/Dosing Systems -Low Pressure Pipe Systems -Basement Draining -Heavy Duty Sump/Dewatering Features and Benefits Corrosion resistant construction Cast iron body... | |
| Residential Wastewater Submersible Effluent Pumps Specifically designed for treating on-site wastewater treatment: -Effluent Systems -Water Transfer -Dewatering -Heavy Duty Sump Features and Benefits Corrosion-resistant construction. Stainless Steel motor casing and... | |
| SB Bruiser 5-18GPM, 1/2- 11/2 HP 60Hz Submersible Pumps Features and Benefits Abrasive Handling Construction: Impellers designed with flat wearing surface which provides effective sand handling capabilities. In Field Serviceable:... | |
| ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body... | |
| Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for... | |
| Wastewater Submersible Vortex Sewage Pumps PV Vortex |