Goulds Water Technology, a xylem brand Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| 1DW (1 1/2″) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304... | |
| Applications Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems Features and Benefits Silicon bronze, multi-vane semi-open impeller with pump-out vanes... | |
| Turbine Short Set Lineshaft Turbine Pumps Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data Applications: Irrigation Municipal water... | |
| A new generation of Hydrovar variable speed pump drive is taking pumping to a new level of flexibility and efficiency, when combined with the e-SV pump, the highest efficiency multistage... | |
| Applications Water circulation Booster systems Liquid transfer HVAC pump replacements General service pumping Features and Benefits Superior Materials of Construction: AISI Type 316L stainless steel pump parts for reduced corrosion... | |
| Battery Backup Sump Pumps Designed to provide emergency backup service for primary pump in the event of a power outage. Will also operate if main pump can’t keep up with... | |
| Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6″ to 12″ impeller diameters,... | |
| Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data Applications Irrigation Municipal water supply Booster system Dewatering Features and... | |
| Commercial Close-Coupled/Frame Mounted/ SAE Centrifugal Pumps G&L Series 3656 SAE Ag-Flo | |
| Commercial Enclosed Impeller 316 Stainless Steel End Suction Pumps G&L Series 3657/3757 Applications: Pure water feed or transfer Chemical feed or transfer Pharmaceutical services Food or beverage services, not requiring... | |
| Commercial Open Impeller All Stainless Steel End Suction Pumps G&L Series NPO Applications: Dishwashers Bottle and glass washers Commercial laundry systems Parts washers Machine tool coolant Liquid transfer Water Circulation... | |
| Commercial Split Case Pumps G&L A-C Series 8300 & 8300RS Double-suction, base-mounted AC 8300 Series pumps are available in 2” through 10” sizes. Motor sizes through 300 HP. Flows to... | |
| Commercial 316L Stainless Steel End Suction Centrifugal Pumps G&L Series NPE Applications: Water circulation Booster service Liquid transfer Spray system Chillers Washing/cleaning systems Injection molding cooling Reverse osmosis Air scrubbers... | |
| Commercial End Suction Centrifugal Pumps G&L Series MCS | |
| Commercial Vertically Immersed All Stainless Steel End Suction Pumps G&L Series NPV For SHV consult factory for parts availability Applications: Liquid transfer Spray system Chillers Washing/cleaning systems OEM applications General... | |
| Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. | |
| Deep Well Vertical Jet Pump (60 Hz) Specifically designed for: Homes, Farms, Cottages Features and Benefits High Capacity and Pressure: Specifically designed to deliver high capacities at deeper settings. Stainless... | |
| Double-suction, base-mounted Series A-C 9100 pumps are available in 6” through 24” sizes. Motor sizes through 4000 HP, flows to 40,000 GPM and heads to 600 feet. All are bronze-fitted... | |
| End suction centrifugal pump line available in both close coupled and frame mounted configurations alllow users to meet exactly most flow conditions on commercial pool and waterpark applications. Features and... | |
| End suction series A-C 2000 pumps are available in 1.5” through 8” sizes. Motor sizes through 200 HP, flows to 3100 GPM and heads to 360 ft. All are bronze-fitted... | |
| Energy saving, eco-friendly, efficient: The new e-SV design allows easy service and safe maintenance. The mechanical seal can be replaced without removing the motor from the pump! Features and Benefits... | |
| Filtered Effluent Submersible Sump Pumps LSP03/LSP07 Applications: -Basement Draining -Water Transfer -Dewatering Features and Benefits Corrosion-resistant construction Stainless Steel motor casing and fasteners Glass-filled thermoplastic impeller and casing Upper and... | |
| Goulds Water Technology Pumps Ag-Flo Series builds on over 150 years of hydraulic and manufacturing expertise to produce the finest pump in the industry. Our line of cast iron close... | |
| Goulds Water Technology Pumps VJ 60Hz Vertical Jet Pumps for Deep Wells Features and Benefits High Capacity: Specifically designed to deliver water at high capacities. Easy to Service: Can be... | |
| High Pressure Multi-Stage Pumps G&L Series MPVN The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna,... | |
| Ideal for deep set applications where use of lineshaft pumps is impractical. Complete unit is installed underground resulting in space-saving, quiet operation. Long life / low maintenance – no lubrication,... | |
| Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and... | |
| Multi-Stage, Bottom-Inlet, High Head Submersible Pump For Potable Water Booster and Filtered Effluent Service These multi-stage, high head, bottom suction pumps are ideal for the following applications: Filtered onsite effluent... | |
| Pump and Tank Packages JRS/JRD combined For use in: Booster Service, Home, Farm and Cottage Water Systems Features and Benefits Deep Drawn Steel Shells: Provides maximum material strength. Inner Shell:... | |
| Residential Self Priming Centrifugal Pumps 60 Hz GT Irr-igator Applications: Lawn Sprinkling Irrigation Air Conditioning Systems Heat Pumps Water Transfer and De-Watering Features and Benefits Self-Priming Design Fully Serviceable FDA... | |
| Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built... | |
| Residential Wastewater Grinder Pump and Basin Packages RGS. Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems. Features and Benefits Capable... | |
| Residential, Commercial ½ to 3 HP Frame-Mounted Centrifugal Pumps G&L Series 3742 General applications traditionally requiring various materials such as all iron, bronze-fitted or all bronze construction. Applications include water... | |
| Residential, Commercial 316L Stainless Steel Horizontal Multi-Stage Centrifugal Pumps G&L Series HMS | |
| Residential, Commercial Cast Iron, Bronze Fitted Centrifugal Pumps G&L Series 3656/3756 S Group Applications: Booster service Spraying systems Irrigation Water circulation Liquid transfer General purpose pumping Features and Benefits The... | |
| Residential, Commercial Cast Iron, Bronze Fitted, End-Suction Flanged Pumps G&L Series 3656/3756 M & L Group Applications: Booster service Spraying systems Irrigation Water circulation Liquid transfer General purpose pumping Features... | |
| Residential, Commercial Close-Coupled Centrifugal Pumps (G&L Series 3642) Applications include water circulation; liquid transfer; general purpose pumping; spraying systems; booster service; and jockey pump service 3642 Numbering system (Click on... | |
| Residential, Commercial High Pressure Multi-Stage Booster Pumps 5GB, 7GB, 10GB, 18GB, 25GB, 33GB Applications: Residential, commercial or agricultural pressure wash Reverse osmosis Evaporative cooling systems/misters Booster Service Spray systems Water... | |
| Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides... | |
| Residential, Commercial Low Head, Cast Iron, Bronze Fitted, End-Suction Pumps G&L Series 3656/3756 LH Group Applications: Evaporative condensers Industrial fluid coolers Refrigeration and air conditioning systems Water circulation Liquid transfer... | |
| Residential, Commercial Open Impeller 316 Stainless Steel End Suction Pumps G&L Series ICS/ICSF and 3657/3757 Applications: Designed for ultra pure water, chemical and general services. Washer equipment Ultra pure water... | |
| Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for... | |
| Residential, Commercial End Suction Centrifugal Pumps G&L Series MCC Features and Benefits Superior Materials of Construction: AISI 316L stainless steel impeller and seal housing for corrosion resistance, and improved strength... | |
| Residential, Commercial High Pressure Centrifugal Booster Pumps 45HB & 70HB Wide variety of industrial, commercial and agricultural uses, especially: High rise buildings Multiple dwelling buildings Reverse osmosis systems High pressure... | |
| Residential, Commercial High Pressure Multi-Stage Booster Pumps 7GB WaterGun® | |
| Residential, Commercial Multi-Stage Centrifugal Pump Specifically designed for the following uses: Water circulation Booster services Liquid transfer Spraying systems General purpose pumping Jockey pump service Features and Benefits Close-coupled, space-saving... | |
| Residential, Commercial Self Priming Centrifugal Pumps Prime Line SP, SPM & SPH Series | |
| Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on... | |
| Residential Convertible Pump/Tank Packages JO5X, JO5K, JO5L Applications: Home,Farm,Cottage Water Systems Booster Service Features and Benefits Serviceable Pump Powered for Continuous Operation Corrosion Resistant Excellent Air Handling Ability Tank has... | |
| Self-Priming Centrifugal Pumps Prime Line SP, SPM & SPH Series For use in: Lawn irrigation Dewatering Liquid transfer Plot irrigation Livestock watering Features and Benefits Self-Priming Design: Features a replaceable... | |
| Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has... | |
| Specifically designed for the following uses: Basement draining Water transfer Dewatering Effluent Transfer Features and Benefits Corrosion-resistant construction Cast iron body Thermoplastic impeller and cover Replaceable power cord Bearings: Upper... | |
| Specifically designed for: Homes, Farms, Cottages, Booster Service FEATURES Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology fittings. Serviceable: Back pullout design for... | |
| Split Case Pumps | |
| ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body... | |
| Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for... | |
| Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to... | |
| The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming... | |
| The Series A-C 1500 is an efficient, heavy-duty, close-coupled in-line mounted pump available in several sizes from 1-1/2” through 8”. They are available in bronze fitted and all cast iron... | |
| The three different pump models in the vertical turbine line have one thing in common – the hydraulic design of the pump bowl assembly. Using state-of-the-art techniques in turbine pump... | |
| These pumps are perfect for high flow, high pressure water park applications. Features and Benefits Rugged Cast Iron Construction Cast Iron casing Enclosed, Double Suction Type Bronze Impeller Internally Self-flushing... | |
| This pump is designed to pump petroleum products such as diesel fuel, jet fuel or gasoline in wellventilated areas where the lack of electricity makes it impossible to use pumps... | |
| Wastewater 1-1/2″ and 2″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X) Applications High head and pressure sewage systems for: Municipal, Commercial, and Industrial Features and Benefits Design: Capable of grinding... | |
| Wastewater Vertical In-Line Self-Priming Centrifugal Pumps for Petroleums and Solvents Marlow Series 20EVP |