Goulds Water Technology, a xylem brand JRD Convertible Jet Pumps

Description
Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings. Serviceable: Back pullout design allows disassembly of pump for service without disturbing piping. Corrosion resistant, engineered plastic tubing and fittings are easily removed for cleaning. Premium O-ring design, fittings need only be hand tight to seal. Impeller: F.D.A. compliant, glass filled Noryl®. Corrosion and abrasion resistant. Diffuser (Guidevane): F.D.A. compliant, injection molded, food grade, glass filled Lexan® for durability and abrasion resistance. Powered for Continuous Operation: Pump ratings are within the motor manufacturer’s recommended working limits. Can be operated continuously without damage. Corrosion Resistant: Electro-coat paint is baked on. Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself even when air enters the system. Pumping resumes once the water level rises above the foot valve. Basic Pump Unit: Includes pump and motor, pressure switch with tubing and fittings. Water system tank required on all systems.
Datasheet
Description
Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings. Serviceable: Back pullout design allows disassembly of pump for service without disturbing piping. Corrosion resistant, engineered plastic tubing and fittings are easily removed for cleaning. Premium O-ring design, fittings need only be hand tight to seal. Impeller: F.D.A. compliant, glass filled Noryl®. Corrosion and abrasion resistant. Diffuser (Guidevane): F.D.A. compliant, injection molded, food grade, glass filled Lexan® for durability and abrasion resistance. Powered for Continuous Operation: Pump ratings are within the motor manufacturer’s recommended working limits. Can be operated continuously without damage. Corrosion Resistant: Electro-coat paint is baked on. Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself even when air enters the system. Pumping resumes once the water level rises above the foot valve. Basic Pump Unit: Includes pump and motor, pressure switch with tubing and fittings. Water system tank required on all systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JRD Convertible Jet Pumps -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
JRD Convertible Jet Pumps
JRD Convertible Jet Pumps
Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings. Serviceable: Back pullout design allows disassembly of pump for service without disturbing piping. Corrosion resistant, engineered plastic tubing and fittings are easily removed for cleaning. Premium O-ring design, fittings need only be hand tight to seal. Impeller: F.D.A. compliant, glass filled Noryl®. Corrosion and abrasion resistant. Diffuser (Guidevane): F.D.A. compliant, injection molded, food grade, glass filled Lexan® for durability and abrasion resistance. Powered for Continuous Operation: Pump ratings are within the motor manufacturer’s recommended working limits. Can be operated continuously without damage. Corrosion Resistant: Electro-coat paint is baked on. Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself even when air enters the system. Pumping resumes once the water level rises above the foot valve. Basic Pump Unit: Includes pump and motor, pressure switch with tubing and fittings. Water system tank required on all systems.

Residential
Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz)
JRD5, JRD7 & JRD10

Specifically designed for:
Homes, Farms, Cottages, Booster service

Features and Benefits

  • Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings.
  • Serviceable: Back pullout design allows disassembly of
  • pump for service without disturbing piping. Corrosion resistant, engineered plastic tubing and fittings are easily removed for cleaning. Premium O-ring design, fittings need only be hand tight to seal.
  • Impeller: F.D.A. compliant, glass filled Noryl®. Corrosion and abrasion resistant.
  • Diffuser (Guidevane): F.D.A. compliant, injection molded, food grade, glass filled Lexan® for durability and abrasion resistance.
  • Powered for Continuous Operation: Pump ratings are within the motor manufacturer’s recommended working limits. Can be operated continuously without damage.
  • Corrosion Resistant: Electro-coat paint is baked on.
  • Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself even when air enters the system. Pumping resumes once the water level rises above the foot valve.
  • Basic Pump Unit: Includes pump and motor, pressure switch with tubing and fittings.
  • Water system tank required on all systems.
Supplier's Site Datasheet

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name JRD Convertible Jet Pumps
Pump Type Centrifugal Pump; Jet Pump
Unlock Full Specs
to access all available technical data

Similar Products

81 1/2D3-X1 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details