Goulds Water Technology, a xylem brand High Temp Sump Pump

Description
The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot water rinses in the commercial plumbing market and applications requiring handling liquids up to 200ºF. The High Temp Sump Pump is built to pump corrosive or non-corrosive, clear or solid laden liquids and offers the only silicon carbide mechanical seal faces and all cast iron construction in the market. Designed for extended life under extreme operating conditions, the High Temp Sump Pump is able to handle the hottest of jobs with the greatest of ease. The ability to work in extreme conditions is enhanced by the single-phase 1/3 HP pump motor. The motor has class B insulation and is rated for continuous operation when fully submerged. The motor uses high-grade turbine oil for lubri­cation and efficient heat transfer. Additional specifications for the pump include: Solids handling capabilities ¾” maximum Capacities: up to 70 GPM Total heads: up to 27 feet TDH Built-in overload with automatic reset Water resistant power cords, rated for high temperature Models have NEMA style three prong grounding plugs Features and Benefits Impeller: Cast iron, semi-open, non-clog with pump-out vanes for mechanical seal protection. Casing: Cast iron volute type for maximum efficiency. 2′ NPT discharge and optional 1 ½” NPT discharge. Shaft: Corrosion-resistant, stainless steel. Threaded design. Locknut on all models to guard against component damage on accidental reverse rotation Fasteners: 300 series stainless steel Capable of running dry without damage to components
Description
The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot water rinses in the commercial plumbing market and applications requiring handling liquids up to 200ºF. The High Temp Sump Pump is built to pump corrosive or non-corrosive, clear or solid laden liquids and offers the only silicon carbide mechanical seal faces and all cast iron construction in the market. Designed for extended life under extreme operating conditions, the High Temp Sump Pump is able to handle the hottest of jobs with the greatest of ease. The ability to work in extreme conditions is enhanced by the single-phase 1/3 HP pump motor. The motor has class B insulation and is rated for continuous operation when fully submerged. The motor uses high-grade turbine oil for lubri­cation and efficient heat transfer. Additional specifications for the pump include: Solids handling capabilities ¾” maximum Capacities: up to 70 GPM Total heads: up to 27 feet TDH Built-in overload with automatic reset Water resistant power cords, rated for high temperature Models have NEMA style three prong grounding plugs Features and Benefits Impeller: Cast iron, semi-open, non-clog with pump-out vanes for mechanical seal protection. Casing: Cast iron volute type for maximum efficiency. 2′ NPT discharge and optional 1 ½” NPT discharge. Shaft: Corrosion-resistant, stainless steel. Threaded design. Locknut on all models to guard against component damage on accidental reverse rotation Fasteners: 300 series stainless steel Capable of running dry without damage to components

Suppliers

Company
Product
Description
Supplier Links
High Temp Sump Pump -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
High Temp Sump Pump
High Temp Sump Pump
The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot water rinses in the commercial plumbing market and applications requiring handling liquids up to 200ºF. The High Temp Sump Pump is built to pump corrosive or non-corrosive, clear or solid laden liquids and offers the only silicon carbide mechanical seal faces and all cast iron construction in the market. Designed for extended life under extreme operating conditions, the High Temp Sump Pump is able to handle the hottest of jobs with the greatest of ease. The ability to work in extreme conditions is enhanced by the single-phase 1/3 HP pump motor. The motor has class B insulation and is rated for continuous operation when fully submerged. The motor uses high-grade turbine oil for lubri­cation and efficient heat transfer. Additional specifications for the pump include: Solids handling capabilities ¾” maximum Capacities: up to 70 GPM Total heads: up to 27 feet TDH Built-in overload with automatic reset Water resistant power cords, rated for high temperature Models have NEMA style three prong grounding plugs Features and Benefits Impeller: Cast iron, semi-open, non-clog with pump-out vanes for mechanical seal protection. Casing: Cast iron volute type for maximum efficiency. 2′ NPT discharge and optional 1 ½” NPT discharge. Shaft: Corrosion-resistant, stainless steel. Threaded design. Locknut on all models to guard against component damage on accidental reverse rotation Fasteners: 300 series stainless steel Capable of running dry without damage to components

The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot water rinses in the commercial plumbing market and applications requiring handling liquids up to 200ºF.

The High Temp Sump Pump is built to pump corrosive or non-corrosive, clear or solid laden liquids and offers the only silicon carbide mechanical seal faces and all cast iron construction in the market. Designed for extended life under extreme operating conditions, the High Temp Sump Pump is able to handle the hottest of jobs with the greatest of ease.

The ability to work in extreme conditions is enhanced by the single-phase 1/3 HP pump motor. The motor has class B insulation and is rated for continuous operation when fully submerged. The motor uses high-grade turbine oil for lubri­cation and efficient heat transfer. Additional specifications for the pump include:

  • Solids handling capabilities ¾” maximum
  • Capacities: up to 70 GPM
  • Total heads: up to 27 feet TDH
  • Built-in overload with automatic reset
  • Water resistant power cords, rated for high temperature
  • Models have NEMA style three prong grounding plugs

Features and Benefits

  • Impeller: Cast iron, semi-open, non-clog with pump-out vanes for mechanical seal protection.
  • Casing: Cast iron volute type for maximum efficiency. 2″ NPT discharge and optional 1 ½” NPT discharge.
  • Shaft: Corrosion-resistant, stainless steel. Threaded design. Locknut on all models to guard against component damage on accidental reverse rotation
  • Fasteners: 300 series stainless steel
  • Capable of running dry without damage to components
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name High Temp Sump Pump
Pump Type Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details