Goulds Water Technology, a xylem brand 3SDX-Exp. Proof 3″ Sewage Pump

Description
Commercial Explosion Proof Submersible Sewage Pumps 3SDX 3′ Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood and pollution control Dewatering and effluent Hospitals, trailer courts, hotels and motels Features and Benefits Cast Iron, ASTM A48, Class 30, two vane, semi-open impeller with non-clog design and pump out vanes for mechanical seal protection Heavy duty gray cast iron, ASTM A48, Class 30, Volute type casing with 3′ 125# flanged, horizontal discharge conforming to ANSI standards Tandem mechanical seal system in an oil filled seal chamber. Each seal operates independently to ensure fail safe performance Explosion Proof Motor for use in hazardous locations. Rated Class 1, Groups C&D
Description
Commercial Explosion Proof Submersible Sewage Pumps 3SDX 3′ Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood and pollution control Dewatering and effluent Hospitals, trailer courts, hotels and motels Features and Benefits Cast Iron, ASTM A48, Class 30, two vane, semi-open impeller with non-clog design and pump out vanes for mechanical seal protection Heavy duty gray cast iron, ASTM A48, Class 30, Volute type casing with 3′ 125# flanged, horizontal discharge conforming to ANSI standards Tandem mechanical seal system in an oil filled seal chamber. Each seal operates independently to ensure fail safe performance Explosion Proof Motor for use in hazardous locations. Rated Class 1, Groups C&D

Suppliers

Company
Product
Description
Supplier Links
3SDX-Exp. Proof 3″ Sewage Pump -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
3SDX-Exp. Proof 3″ Sewage Pump
3SDX-Exp. Proof 3″ Sewage Pump
Commercial Explosion Proof Submersible Sewage Pumps 3SDX 3′ Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood and pollution control Dewatering and effluent Hospitals, trailer courts, hotels and motels Features and Benefits Cast Iron, ASTM A48, Class 30, two vane, semi-open impeller with non-clog design and pump out vanes for mechanical seal protection Heavy duty gray cast iron, ASTM A48, Class 30, Volute type casing with 3′ 125# flanged, horizontal discharge conforming to ANSI standards Tandem mechanical seal system in an oil filled seal chamber. Each seal operates independently to ensure fail safe performance Explosion Proof Motor for use in hazardous locations. Rated Class 1, Groups C&D

Commercial Explosion Proof Submersible Sewage Pumps 3SDX

3″ Discharge Submersible Sewage Pump with Explosion Proof Motor

Applications:
Designed for a variety of hazardous commercial and industrial applications
Sewage Systems
Flood and pollution control
Dewatering and effluent
Hospitals, trailer courts, hotels and motels

Features and Benefits

  • Cast Iron, ASTM A48, Class 30, two vane, semi-open impeller with non-clog design and pump out vanes for mechanical seal protection
  • Heavy duty gray cast iron, ASTM A48, Class 30, Volute type casing with 3″ 125# flanged, horizontal discharge conforming to ANSI standards
  • Tandem mechanical seal system in an oil filled seal chamber. Each seal operates independently to ensure fail safe performance
  • Explosion Proof Motor for use in hazardous locations. Rated Class 1, Groups C&D
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name 3SDX-Exp. Proof 3″ Sewage Pump
Pump Type Wastewater Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details