Goulds Water Technology, a xylem brand LB Booster Pump

Description
Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for small booster sets with flow requirements up to 18 GPM and heads up to 190 feet. Casing: Stainless steel construction with NPT threaded, centerline connections, easily accessible vent, prime and drain connections with stainless steel plugs. Engineered Thermoplastic Internal Components: Impellers, guidevanes and motor adapters are high strength and light weight engineered composite. Mechanical Seal: Standard John Crane type 6 seal with carbon ceramic faces, BUNA elastomers and stainless steel metal parts. Motors: NEMA standard 48Y and 56Y open drip proof enclosures with optional single phase, three phase or 575 volt TEFC configuration.
Description
Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for small booster sets with flow requirements up to 18 GPM and heads up to 190 feet. Casing: Stainless steel construction with NPT threaded, centerline connections, easily accessible vent, prime and drain connections with stainless steel plugs. Engineered Thermoplastic Internal Components: Impellers, guidevanes and motor adapters are high strength and light weight engineered composite. Mechanical Seal: Standard John Crane type 6 seal with carbon ceramic faces, BUNA elastomers and stainless steel metal parts. Motors: NEMA standard 48Y and 56Y open drip proof enclosures with optional single phase, three phase or 575 volt TEFC configuration.

Suppliers

Company
Product
Description
Supplier Links
LB Booster Pump -  - Goulds Water Technology, a xylem brand
Seneca Falls, NY, USA
LB Booster Pump
LB Booster Pump
Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for small booster sets with flow requirements up to 18 GPM and heads up to 190 feet. Casing: Stainless steel construction with NPT threaded, centerline connections, easily accessible vent, prime and drain connections with stainless steel plugs. Engineered Thermoplastic Internal Components: Impellers, guidevanes and motor adapters are high strength and light weight engineered composite. Mechanical Seal: Standard John Crane type 6 seal with carbon ceramic faces, BUNA elastomers and stainless steel metal parts. Motors: NEMA standard 48Y and 56Y open drip proof enclosures with optional single phase, three phase or 575 volt TEFC configuration.

Residential, Commercial
Booster Pumps
G&L Series LB

Applications:
R/O systems
Chillers
Potable water boosting

Features and Benefits

  • High Head Water Boosting: The LB booster pump provides an economical alternative for small booster sets with flow requirements up to 18 GPM and heads up to 190 feet.
  • Casing: Stainless steel construction with NPT threaded, centerline connections, easily accessible vent, prime and drain connections with stainless steel plugs.
  • Engineered Thermoplastic Internal Components: Impellers, guidevanes and motor adapters are high strength and light weight engineered composite.
  • Mechanical Seal: Standard John Crane type 6 seal with carbon ceramic faces, BUNA elastomers and stainless steel metal parts.
  • Motors: NEMA standard 48Y and 56Y open drip proof enclosures with optional single phase, three phase or 575 volt TEFC configuration.
Supplier's Site

Technical Specifications

  Goulds Water Technology, a xylem brand
Product Category Liquid Handling Pumps
Product Name LB Booster Pump
Pump Type Booster Pump; Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

4D-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.5 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 5.00 HP
View Details