Goulds Water Technology, a xylem brand Datasheets for Sewage Pumps

Sewage pumps are used to pump effluents, semi-solids and small solids in liquids.
Sewage Pumps: Learn more

Product Name Notes
Commercial Explosion Proof Submersible Sewage Pumps 3SDX 3″ Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood...
Commercial Explosion Proof Submersible Sewage Pumps 4SDX 4″ Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood...
Commercial Submersible Explosion Proof Sewage Pumps 4XD Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron,...
Commercial Submersible Sewage Pumps 4″ Non-Clog 4NS Applications: Sewage Systems Flood and Pollution Control Industrial Dewatering Waste Water Treatment Plants Municipal and Subdivision Lift Stations Features and Benefits Cast iron,...
Commercial Submersible Sewage Pumps Dual Seal with Seal Sensor Probe 3SD Applications: Sewage Systems Flood and Pollution Control Dewatering/Effluent Farms Hospitals Trailer Courts Motels Features and Benefits Cast iron 2-vane,...
Fully Assembled with WW05 Sewage Pump and Ribbed Polyethylene Basin Applications Homes, rural water districts, parks and dewatering Wastewater containing solids up to 2″ Sewage lift station Anywhere waste or...
Residential Submersible 2″ Non-Clog Sewage Pumps Dual Seal with Seal Sensor Probe 2WD/3WD Applications: Sewage Systems Dewatering/Effluent Water Transfer Light Industrial Commercial Applications Features and Benefits Cast iron, semi-open or...
Residential Wastewater 1-1/2″ and 2″ Submersible Sewage Pumps 1DM/2DM Applications include homes and farms; mobile home parks and motels; schools and hospitals; municipal package systems; industrial treatment systems; and dewatering...
Residential Wastewater 1-1/2″ and 2″ Submersible Sewage Pumps 1DV/2DV Applications include dewatering applications; homes and farms; industrial treatment systems; mobile home parks and motels; municipal package systems; and schools and...
Residential Wastewater Submersible Sewage Pumps WS D3 Series 3888D3. Applications include Sewage Systems; Flood and Pollution Control; Dewatering Effluent; Farms; Hospitals; Trailer Courts; Motels. Features and Benefits Cast Iron, two...
Residential Wastewater Submersible Sewage Pumps WS_B Series 3886 Applications: Homes Sewage Systems Dewatering Effluent Water Transfer Features and Benefits 2″ Solids handling capabilities Discharge Size 2″ NPT Capacities up to...
Residential Wastewater Submersible Sewage Pumps WS_BF Series 3887BF Features and Benefits Cast Iron Semi-Open Non-Clog Impeller Cast Iron flanged volute type for maximum efficiency Corrosion Resistant 300 Series Stainless Steel...
Residential Wastewater Submersible Sewage Pumps WS_BHF Series 3887 BHF Applications: Homes Sewage Systems Dewatering Effluent Water Transfer Light Industrial Commercial Applications Features and Benefits Cast Iron Enclosed, Non Clog Impeller...
Residential Wastewater Submersible Sewage Pumps WS_D4 Series 3888D4 Applications: Sewage Systems Flood and Pollution Control Dewatering Effluent Farms Hospitals Trailer Courts Motels Features and Benefits Cast Iron, two vane semi-iron,...
Residential Wastewater Submersible Sewage Pumps WW05 Series 3872 Applications: Residential Sewage Systems Dewatering Water Transfer Anywhere waste or drainage must be disposed of quickly, quietly and efficiently Features and Benefits...
Residential Wastewater Submersible Sewage Pumps PS Features and Benefits Corrosion Resistant Construction Cast Iron Body Thermoplastic impeller and cover Upper sleeve and lower heavy duty ball bearing construction Powered for...
The Goulds Water Technology Pumps line of GV Plus submersible vortex sewage pumps is designed for maximum durability and reliability for building services applications. They feature a vortex style dynamically...
Wastewater Submersible Sewage Pumps Dual Seal with Seal Sensor Probe 4SD Applications: Sewage Systems Flood and Pollution Control Dewatering/Effluent Farms Hospitals Trailer Courts Motels Features and Benefits Cast iron, two...
Wastewater Submersible Vortex Sewage Pumps PV Vortex