DESTACO 1317793

Description
Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger compatibility with competing units for quick upgrades and cost savings. . Item 1317793 is a two jaw pneumatic parallel gripper and features a 20.0 mm stroke, 8.0 mm bore and 56 N holding force. The gripper can operate within the following pressure range: N/A as well as within the follwing temperature range: N/A.
Description
Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger compatibility with competing units for quick upgrades and cost savings. . Item 1317793 is a two jaw pneumatic parallel gripper and features a 20.0 mm stroke, 8.0 mm bore and 56 N holding force. The gripper can operate within the following pressure range: N/A as well as within the follwing temperature range: N/A.

Suppliers

Company
Product
Description
Supplier Links
 - 1317793 - Reid Supply
Norton Shores, MI, United States
Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger compatibility with competing units for quick upgrades and cost savings. . Item 1317793 is a two jaw pneumatic parallel gripper and features a 20.0 mm stroke, 8.0 mm bore and 56 N holding force. The gripper can operate within the following pressure range: N/A as well as within the follwing temperature range: N/A.

Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger compatibility with competing units for quick upgrades and cost savings.


. Item 1317793 is a two jaw pneumatic parallel gripper and features a 20.0 mm stroke, 8.0 mm bore and 56 N holding force. The gripper can operate within the following pressure range: N/A as well as within the follwing temperature range: N/A.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Grippers
Product Number 1317793
Style Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Grippers -  - Compact Automation
Compact Automation
Specs
Actuation Other
Number of Grips 1
Grip Force 88.97 to 578 N (320 to 2080 oz)
View Details
Tapered Replaceable Grippers - 23812 - Jergens, Inc.
Specs
Jaw Material Steel; 8620 Steel
View Details
Pneumatic Grippers - 2812178 - RS Components, Ltd.
Specs
Style Angular
Actuation Pneumatic
Number of Grips 2
View Details
ARTEC® Pneumatic Angular Grippers -  - Branham, W.C. Inc.
Specs
Style Angular
Actuation Pneumatic
Action Double (optional feature)
View Details