DESTACO 1317806

Description
Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger compatibility with competing units for quick upgrades and cost savings. . Item 1317806 is a two jaw pneumatic parallel gripper and features a 20.0 mm stroke, 25.0 mm bore and 558 N holding force. The gripper can operate within the following pressure range: N/A as well as within the follwing temperature range: N/A.
Description
Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger compatibility with competing units for quick upgrades and cost savings. . Item 1317806 is a two jaw pneumatic parallel gripper and features a 20.0 mm stroke, 25.0 mm bore and 558 N holding force. The gripper can operate within the following pressure range: N/A as well as within the follwing temperature range: N/A.

Suppliers

Company
Product
Description
Supplier Links
 - 1317806 - Reid Supply
Norton Shores, MI, United States
Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger compatibility with competing units for quick upgrades and cost savings. . Item 1317806 is a two jaw pneumatic parallel gripper and features a 20.0 mm stroke, 25.0 mm bore and 558 N holding force. The gripper can operate within the following pressure range: N/A as well as within the follwing temperature range: N/A.

Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger compatibility with competing units for quick upgrades and cost savings.


. Item 1317806 is a two jaw pneumatic parallel gripper and features a 20.0 mm stroke, 25.0 mm bore and 558 N holding force. The gripper can operate within the following pressure range: N/A as well as within the follwing temperature range: N/A.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Grippers
Product Number 1317806
Style Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Three-point gripper - HGDT-25-A-F - Festo Corporation
Specs
Style Angular
Number of Grips 3
Action Double
View Details
Pneumatic Grippers - 2812072 - RS Components, Ltd.
Specs
Style Parallel
Actuation Pneumatic
Number of Grips 2
View Details
Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Angular Motion Parallel Gripper -  - Compact Automation
Specs
Style Angular
Actuation Pneumatic; Hydraulic (optional feature)
Number of Grips 2 (optional feature); 3 (optional feature)
View Details