Mile-X Equipment, Inc. Champion HGR7-LPK Two Stage Reciprocating Service Truck Air CHAHGR7LPK

Description
13 HP, Twin 4 Gal. Tanks, KOHLER Engine Champion is the leader in manufacturing dependable compressed air systems. Champion offers a complete line of engine driven compressor packages to meet any application. With an engine driven package there is no need to worry about electrical service. Engine driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23 horsepower engine driven compressors are rugged units that come standard with electric start. Champion is committed to delivering superior products built with the exceptional standards you expect from Champion. Standard Features: Two Stage, Single Acting Compressor Pump Select Models are Available in Splash or Pressure Lubrication ASME Certified 30, 60, 80 Gallon Horizontal Air Receivers – Manual Receiver Drain Valve – Pressure Relief Valve – Service Valve – Pressure Gauge – 30 Gallon Receivers Include Vibration Isolators Belt Driven Totally Enclosed Belt Guard Oil Level Sight Glass Reliable, High Flow Disc Valves Intercooler for Cooling Between Stages Precision Balanced Flywheel for Optimum Compressor Cooling Gasketless Designed Integral Cylinder/Head 5 Year Compressor Pump Warranty Pumps Factory Filled with ChampLub Lubricants and are Tested at the Factory Prior to Shipment Available with Preset Pressure Ratings up to 250 PSIG Options: Heavy Duty Vibration Isolators for 30 Gallon Receiver Electric Fuel Pump Regulator and Line Oiler Canvas Cover for Engine Driven Models Specifications: Motor: 13 HP Tank Cap.: (2) 4 Gal. R-Series CAERSA: HGR7-LPK Pump Comp Model: R-15B PL-Series CBEPLA: HGLP7-LPK Pump Comp Model: PL-15A L x W x H Dim: 39-7/8" x 21-9/16" x 35" Splash Aprox. Ship Wt.: 410 lbs. Pressure Aprox. Ship Wt.: 455 lbs. 175 PSI Rating: RPM: 1025 CFM Displ.: 29.9 CFM Del'y:
Description
13 HP, Twin 4 Gal. Tanks, KOHLER Engine Champion is the leader in manufacturing dependable compressed air systems. Champion offers a complete line of engine driven compressor packages to meet any application. With an engine driven package there is no need to worry about electrical service. Engine driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23 horsepower engine driven compressors are rugged units that come standard with electric start. Champion is committed to delivering superior products built with the exceptional standards you expect from Champion. Standard Features: Two Stage, Single Acting Compressor Pump Select Models are Available in Splash or Pressure Lubrication ASME Certified 30, 60, 80 Gallon Horizontal Air Receivers – Manual Receiver Drain Valve – Pressure Relief Valve – Service Valve – Pressure Gauge – 30 Gallon Receivers Include Vibration Isolators Belt Driven Totally Enclosed Belt Guard Oil Level Sight Glass Reliable, High Flow Disc Valves Intercooler for Cooling Between Stages Precision Balanced Flywheel for Optimum Compressor Cooling Gasketless Designed Integral Cylinder/Head 5 Year Compressor Pump Warranty Pumps Factory Filled with ChampLub Lubricants and are Tested at the Factory Prior to Shipment Available with Preset Pressure Ratings up to 250 PSIG Options: Heavy Duty Vibration Isolators for 30 Gallon Receiver Electric Fuel Pump Regulator and Line Oiler Canvas Cover for Engine Driven Models Specifications: Motor: 13 HP Tank Cap.: (2) 4 Gal. R-Series CAERSA: HGR7-LPK Pump Comp Model: R-15B PL-Series CBEPLA: HGLP7-LPK Pump Comp Model: PL-15A L x W x H Dim: 39-7/8" x 21-9/16" x 35" Splash Aprox. Ship Wt.: 410 lbs. Pressure Aprox. Ship Wt.: 455 lbs. 175 PSI Rating: RPM: 1025 CFM Displ.: 29.9 CFM Del'y:

Suppliers

Company
Product
Description
Supplier Links
Champion HGR7-LPK Two Stage Reciprocating Service Truck Air - CHAHGR7LPK - Mile-X Equipment, Inc.
Coldwater, OH, USA
Champion HGR7-LPK Two Stage Reciprocating Service Truck Air
CHAHGR7LPK
Champion HGR7-LPK Two Stage Reciprocating Service Truck Air CHAHGR7LPK
13 HP, Twin 4 Gal. Tanks, KOHLER Engine Champion is the leader in manufacturing dependable compressed air systems. Champion offers a complete line of engine driven compressor packages to meet any application. With an engine driven package there is no need to worry about electrical service. Engine driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23 horsepower engine driven compressors are rugged units that come standard with electric start. Champion is committed to delivering superior products built with the exceptional standards you expect from Champion. Standard Features: Two Stage, Single Acting Compressor Pump Select Models are Available in Splash or Pressure Lubrication ASME Certified 30, 60, 80 Gallon Horizontal Air Receivers – Manual Receiver Drain Valve – Pressure Relief Valve – Service Valve – Pressure Gauge – 30 Gallon Receivers Include Vibration Isolators Belt Driven Totally Enclosed Belt Guard Oil Level Sight Glass Reliable, High Flow Disc Valves Intercooler for Cooling Between Stages Precision Balanced Flywheel for Optimum Compressor Cooling Gasketless Designed Integral Cylinder/Head 5 Year Compressor Pump Warranty Pumps Factory Filled with ChampLub Lubricants and are Tested at the Factory Prior to Shipment Available with Preset Pressure Ratings up to 250 PSIG Options: Heavy Duty Vibration Isolators for 30 Gallon Receiver Electric Fuel Pump Regulator and Line Oiler Canvas Cover for Engine Driven Models Specifications: Motor: 13 HP Tank Cap.: (2) 4 Gal. R-Series CAERSA: HGR7-LPK Pump Comp Model: R-15B PL-Series CBEPLA: HGLP7-LPK Pump Comp Model: PL-15A L x W x H Dim: 39-7/8" x 21-9/16" x 35" Splash Aprox. Ship Wt.: 410 lbs. Pressure Aprox. Ship Wt.: 455 lbs. 175 PSI Rating: RPM: 1025 CFM Displ.: 29.9 CFM Del'y:

13 HP, Twin 4 Gal. Tanks, KOHLER Engine

Champion is the leader in manufacturing dependable compressed air systems. Champion offers a complete line of engine driven compressor packages to meet any application. With an engine driven package there is no need to worry about electrical service. Engine driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use.

The Champion 8 through 23 horsepower engine driven compressors are rugged units that come standard with electric start. Champion is committed to delivering superior products built with the exceptional standards you expect from Champion.

Standard Features:

  • Two Stage, Single Acting Compressor Pump
  • Select Models are Available in Splash or Pressure Lubrication
  • ASME Certified 30, 60, 80 Gallon Horizontal Air Receivers
    – Manual Receiver Drain Valve
    – Pressure Relief Valve
    – Service Valve
    – Pressure Gauge
    – 30 Gallon Receivers Include Vibration Isolators
  • Belt Driven
  • Totally Enclosed Belt Guard
  • Oil Level Sight Glass
  • Reliable, High Flow Disc Valves
  • Intercooler for Cooling Between Stages
  • Precision Balanced Flywheel for Optimum Compressor Cooling
  • Gasketless Designed Integral Cylinder/Head
  • 5 Year Compressor Pump Warranty
  • Pumps Factory Filled with ChampLub Lubricants and are Tested at the Factory Prior to Shipment
  • Available with Preset Pressure Ratings up to 250 PSIG

Options:

  • Heavy Duty Vibration Isolators for 30 Gallon Receiver
  • Electric Fuel Pump
  • Regulator and Line Oiler
  • Canvas Cover for Engine Driven Models

Specifications:

  • Motor: 13 HP
  • Tank Cap.: (2) 4 Gal.
  • R-Series CAERSA: HGR7-LPK
  • Pump Comp Model: R-15B
  • PL-Series CBEPLA: HGLP7-LPK
  • Pump Comp Model: PL-15A
  • L x W x H Dim: 39-7/8" x 21-9/16" x 35"
  • Splash Aprox. Ship Wt.: 410 lbs.
  • Pressure Aprox. Ship Wt.: 455 lbs.
  • 175 PSI Rating:
    • RPM: 1025
    • CFM Displ.: 29.9
    • CFM Del'y:
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Air Compressors
Product Number CHAHGR7LPK
Product Name Champion HGR7-LPK Two Stage Reciprocating Service Truck Air
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFC805A-5WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details