Blue Sea Systems Blue Sea Systems 1011 12VDC Dash Socket 1011

Description
Blue Sea Systems 1011 12VDC Dash Socket Category: Automotive Power Points Manufacturer: Blue Sea Systems Features watertight cap, easy installation, and twist locks securely with plug Designed to withstand the rigors of wet environments and constant vibration Large contact surfaces for good electrical connection Twist lock system - plug locks securely into socket Internal strain relief and cord seal Nickel-plated copper alloy used for all current carrying components Maximum Voltage: 12VDC Cut Out Dimensions: 1 1/8" (29 mm) dia. hole
Request a Quote
Description
Blue Sea Systems 1011 12VDC Dash Socket Category: Automotive Power Points Manufacturer: Blue Sea Systems Features watertight cap, easy installation, and twist locks securely with plug Designed to withstand the rigors of wet environments and constant vibration Large contact surfaces for good electrical connection Twist lock system - plug locks securely into socket Internal strain relief and cord seal Nickel-plated copper alloy used for all current carrying components Maximum Voltage: 12VDC Cut Out Dimensions: 1 1/8" (29 mm) dia. hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 1011 12VDC Dash Socket - 78036 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 1011 12VDC Dash Socket
78036
Blue Sea Systems 1011 12VDC Dash Socket 78036
Blue Sea Systems 1011 12VDC Dash Socket Category: Automotive Power Points Manufacturer: Blue Sea Systems Features watertight cap, easy installation, and twist locks securely with plug Designed to withstand the rigors of wet environments and constant vibration Large contact surfaces for good electrical connection Twist lock system - plug locks securely into socket Internal strain relief and cord seal Nickel-plated copper alloy used for all current carrying components Maximum Voltage: 12VDC Cut Out Dimensions: 1 1/8" (29 mm) dia. hole
  • Blue Sea Systems 1011 12VDC Dash Socket
  • Category: Automotive Power Points
  • Manufacturer: Blue Sea Systems
  • Features watertight cap, easy installation, and twist locks securely with plug
  • Designed to withstand the rigors of wet environments and constant vibration
  • Large contact surfaces for good electrical connection
  • Twist lock system - plug locks securely into socket Internal strain relief and cord seal
  • Nickel-plated copper alloy used for all current carrying components
  • Maximum Voltage: 12VDC
  • Cut Out Dimensions: 1 1/8" (29 mm) dia. hole
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 78036
Product Name Blue Sea Systems 1011 12VDC Dash Socket
Power Type DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
NEMA L6-20 Plug - 88030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-20
View Details
IP67 Watertight Box Receptacle - D42S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers