CASCO Casco 214595 Weatherproof 12VDC Power Outlet, 8A 214595

Description
Casco 214595 Weatherproof 12VDC Power Outlet Category: Automotive Power Points Manufacturer: Casco Voltage Rating: 12VDC Power Lead Length: 12" Casing Material: Heavy-duty plastic Includes spring-loaded flip cover and mounting bracket Dependable source of power for electrical accessories using a standard adaptor plug
Request a Quote Datasheet
Description
Casco 214595 Weatherproof 12VDC Power Outlet Category: Automotive Power Points Manufacturer: Casco Voltage Rating: 12VDC Power Lead Length: 12" Casing Material: Heavy-duty plastic Includes spring-loaded flip cover and mounting bracket Dependable source of power for electrical accessories using a standard adaptor plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Casco 214595 Weatherproof 12VDC Power Outlet, 8A - 11015 - Waytek, Inc.
Chanhassen, MN, United States
Casco 214595 Weatherproof 12VDC Power Outlet, 8A
11015
Casco 214595 Weatherproof 12VDC Power Outlet, 8A 11015
Casco 214595 Weatherproof 12VDC Power Outlet Category: Automotive Power Points Manufacturer: Casco Voltage Rating: 12VDC Power Lead Length: 12" Casing Material: Heavy-duty plastic Includes spring-loaded flip cover and mounting bracket Dependable source of power for electrical accessories using a standard adaptor plug
  • Casco 214595 Weatherproof 12VDC Power Outlet
  • Category: Automotive Power Points
  • Manufacturer: Casco
  • Voltage Rating: 12VDC
  • Power Lead Length: 12"
  • Casing Material: Heavy-duty plastic
  • Includes spring-loaded flip cover and mounting bracket
  • Dependable source of power for electrical accessories using a standard adaptor plug
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11015
Product Name Casco 214595 Weatherproof 12VDC Power Outlet, 8A
Power Type DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
AC Power Entry Modules - 1679060 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details