Specialty Product Technologies Datasheets for Digital Counters
Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations.
Digital Counters: Learn more
| Product Name | Notes |
|---|---|
| A very compact tachometer available standard with choice of LCD or LED display. Choose from self-powered models containing a 7 year lithium battery, or from models accepting an external 12... | |
| Designed for industrial machine and process control applications, the Series 7910 provides a full complement of programmable features including bidirectional counting modes, programmable output logic and hold times, and RS-422... | |
| MAX Jr. Count 2 handles cut-to-length, filling, batching, locating, and many other applications. Its high speed bidirectional operation, and programmable features assure a no compromise solution to almost any count/control... | |
| The A103 Elapsed Time Indicators provide a range of capabilities unequaled in products of similar size and cost. A single model can be programmed to display in seconds, minutes, hours,... | |
| The A103 Preset Counters are amazingly compact in size and low in cost, with a full complement of popular features. In addition to the preset counter models shown here, the... | |
| The C346 Series is a full featured preset counter that can be field configured to perform as a rate meter or an elapsed time counter, both with outputs. Chose an... | |
| The MAX Jr. Series provides the flexibility needed for the most demanding item counting and length measurement applications. Its bidirectional operation, high contrast display with polarity indicator, and reference preset... | |
| The MITE Series is a versatile family of LCD totalizers that includes unidirectional and bidirectional models. Based on the latest CMOS circuitry, they feature a long-life internal power source, high... | |
| The Veeder-Root brand C628 Counters are members of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. The large LED display features... | |
| The Veeder-Root brand C628 Position Indicator is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. The large LED... | |
| The Veeder-Root brand C628 Totalizer is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. Its large LED display... | |
| The Veeder-Root brand V4545 Preset Counter breaks new ground for counters with LED displays. By providing capabilities well beyond event counting, the new V4545 Counter offers greater functionality along with... | |
| VersaCount is the only device you need when Versatility Counts. Versatility doesn’t stop with functionality. The highest count frequency in the industry enables the VersaCount to perform in applications not... |