MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:7.6mm; Supply Voltage Min:115VAC; Supply Voltage Max:230VAC; Panel Cutout Height:45.21mm; Panel Cutout Width:90.93mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 50F2679 |
| Product Name | Multifunction Counter; No. Of Digits / Alpha Danaher Controls |
| Operating Temperature | 32 to ? F (0 to ? C) |