A103 Programmable Rate Meter, 50⁄60 Hz Operating Frequency
A103 tachometers provide readout of motor, machine shaft or other RPM. Rate indicators provide a readout of virtually any rate: gallons/minute, parts/hour, feet/minute, etc. LCD with backlighting capability. All units use an internal 3-volt single or dual battery. Magnetic input is capacitate coupled; 10 kHz (50% duty cycle); 0.2 V peak (28 WVDC max.). Fits 68 × 38 mm cutout. Ranges and Resolution: Seconds, minutes to 1⁄10, hours to 1⁄10, and hours: minutes: seconds. Weight: 2.25 ozs. (64 g). Order matching totalizing and preset counters, elapsed time indicators and quick-action option modules separately on this page. Front panel is rated NEMA 4/IP65 for use in washdown environments.
The A103 programmable rate meters are extremely compact indicators providing high-visibility readout of virtually any rate: gallons⁄minute, feet⁄minute, parts⁄hour, etc. Easy to program input-scaling, decimal point, and in.dummy-zeroin. features assure maximum flexibility for any application.
RATE COUNTER; No. of Digits / Alpha:4; Digit Height:12mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:33.02mm; Panel Cutout Width:67.56mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: NA
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Counters | Digital Counters |
| Product Number | 70132856 | 52F1237 |
| Product Name | Counter; Totalizer; 115/230 VAC, 10 to 20 VDC; LCD; 4; Screw Terminal; 50/60 Hz | Rate Counter; No. Of Digits / Alpha Eagle Signal |
| Operating Temperature | 32 to ? F (0 to ? C) | 32 to 131 F (0 to 55 C) |
| Functions | Count Totalizer; Ratemeters (Tachometers) | |
| Display Type | LCD | |
| Number of Digits | 4 | |
| Digit Height | 0.4700 inches (11.94 mm) | 0.4724 inches (12 mm) |