Veeder-Root Counter; Totalizer; 18 VDC (Max.); LCD;8; Screw Terminal; 30 Hz (Max.) 79998D-110

Description
Low-cost family of compact totalizers, elapsed-time-indicat ors, and rate indicators with totalizer. Easy-to-read 8 mm high LCD display. Unidirectional totalizers and timer models are self-powered by a long-life lithium battery. Fast panel mounting into a 1" × 2" cut-out. NEMA-4 rated; CSA certified, UL recognized.
Datasheet
Description
Low-cost family of compact totalizers, elapsed-time-indicat ors, and rate indicators with totalizer. Easy-to-read 8 mm high LCD display. Unidirectional totalizers and timer models are self-powered by a long-life lithium battery. Fast panel mounting into a 1" × 2" cut-out. NEMA-4 rated; CSA certified, UL recognized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter; Totalizer; 18 VDC (Max.); LCD;8; Screw Terminal; 30 Hz (Max.) - 70132871 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Totalizer; 18 VDC (Max.); LCD;8; Screw Terminal; 30 Hz (Max.)
70132871
Counter; Totalizer; 18 VDC (Max.); LCD;8; Screw Terminal; 30 Hz (Max.) 70132871
Low-cost family of compact totalizers, elapsed-time-indicat ors, and rate indicators with totalizer. Easy-to-read 8 mm high LCD display. Unidirectional totalizers and timer models are self-powered by a long-life lithium battery. Fast panel mounting into a 1" × 2" cut-out. NEMA-4 rated; CSA certified, UL recognized.

Low-cost family of compact totalizers, elapsed-time-indicators, and rate indicators with totalizer. Easy-to-read 8 mm high LCD display. Unidirectional totalizers and timer models are self-powered by a long-life lithium battery. Fast panel mounting into a 1" × 2" cut-out. NEMA-4 rated; CSA certified, UL recognized.

Supplier's Site
Totalizing Counter, 8 Digit; No. Of Digits / Alpha Veeder Root - 63K9812 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter, 8 Digit; No. Of Digits / Alpha Veeder Root
63K9812
Totalizing Counter, 8 Digit; No. Of Digits / Alpha Veeder Root 63K9812
TOTALIZING COUNTER, 8 DIGIT; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: NA

TOTALIZING COUNTER, 8 DIGIT; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 70132871 63K9812
Product Name Counter; Totalizer; 18 VDC (Max.); LCD;8; Screw Terminal; 30 Hz (Max.) Totalizing Counter, 8 Digit; No. Of Digits / Alpha Veeder Root
Operating Temperature 14 to ? F (-10 to ? C) 14 to ? F (-10 to ? C)
Functions Count Totalizer
Display Type LCD
Number of Digits 6
Digit Height 0.2756 inches (7 mm) 0.2756 inches (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizer, 8900D Series - 8905DQ - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 7350197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Mechanical
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details