COUNTER/TIMER, 4.5 DIGIT, 120VAC; No. of Digits / Alpha:4.5; Digit Height:12.7mm; Supply Voltage Min:-; Supply Voltage Max:120VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:
Electronic Timer/Counter, 120VAC,
TIMER, CX300 CYCL-FLEX SERIES, MICROPROCESSOR BASED, SOLID STATE TIMER/COUNTER, LCD, PANEL MOUNTING, 10 A DPDT INSTANTANEOUS / 1 AMP SOLID STATE OUTPUT, 12-50 VDC / 20-28 VAC INHIBIT INPUT, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Digital Counters | Digital Timers | Digital Timers |
| Product Number | 01B2139 | CX311A6 | 615948 |
| Product Name | Counter/timer, 4.5 Digit, 120Vac; No. Of Digits / Alpha Veeder Root | EGLE Multifunction Counter/Timers | Timer/Counter |
| Operating Temperature | 32 to ? F (0 to ? C) |