Electronic Timer/Counter, 120VAC,
The CX300 is a microprocessor based timer/counter housed in a standard 15 terminal CYCL-FLEX®
plug-in case which allows easy removal for programming changes and replacement. Time or count operation, time range, and the type of start input switch operation are programmed with 7 miniature rocker switches located inside the unit housing.
The front panel of the CX300 is a sealed membrane keypad which provides excellent protection for most industrial environments. The time or count setpoint is entered using the increment and decrement keys for each digit position. The SET and ENT keys provide access to the setpoint, as well as to the front panel programmable software functions. These programmable functions control the pulse output length, setpoint to zero or zero to setpoint cycle progress indication, and count input scale factor.
Features:
LCD DISPLAY PANEL TIMER, 4 1/2 DIGIT; Product Range:CX300 Series; Timer Functions:Multifunct
TIMER, CX300 CYCL-FLEX SERIES, MICROPROCESSOR BASED, SOLID STATE TIMER/COUNTER, LCD, PANEL MOUNTING, 10 A DPDT INSTANTANEOUS / 1 AMP SOLID STATE OUTPUT, 120 VDC / 120 VAC INHIBIT INPUT, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
| Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Digital Timers | Digital Timers | Digital Timers | Digital Timers |
| Product Number | CX312A6 | 70132641 | 99F8268 | 615963 |
| Product Name | EGLE Multifunction Counter/Timers | TIMER/COUNTER, EAGLE SIGNAL, ELECTRONICRESET, LCD, 120V, CYCL-FLEX PANEL MT | Lcd Display Panel Timer, 4 1/2 Digit; Product Range Veeder Root | Timer/Counter |
| Instrument Type | Counter; Timer | Counter; Timer | Timer | Counter; Timer |
| Technology | Electronic | Electronic | Electronic | Electronic |
| Setting Accuracy | 0.1000 ±% | |||
| Display Type | LCD | |||
| Number of Digits | 5 |