Veeder-Root Totalizing Counter; No. Of Digits / Alpha Veeder Root C342-0474

Description
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA
Datasheet
Description
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter; No. Of Digits / Alpha Veeder Root - 48F2150 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Veeder Root
48F2150
Totalizing Counter; No. Of Digits / Alpha Veeder Root 48F2150
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA

TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA

Supplier's Site Datasheet
Totalizing Up Counter, 8-Digit LCD, Lithium Powered, 12-250 V AC/DC Signaling - 70132578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Totalizing Up Counter, 8-Digit LCD, Lithium Powered, 12-250 V AC/DC Signaling
70132578
Totalizing Up Counter, 8-Digit LCD, Lithium Powered, 12-250 V AC/DC Signaling 70132578
DIN-sized family of count totalizing, elapsed-time totalizing and speed meters with LCD or LED displays. Self-powered models contain long-life lithium battery. Externally powered models accept 12-24 VDC power supply and nonvolatile RAM to provide data memory. Counters and timers have panel and remote reset. Display: 7 mm high, 8-digit LCD or 7.6 mm high, 6-digit LED. Dimensions: 0.9" H × 1.9" W × 1.25" D (24 × 48 × 32). Operating Temperature: –10°C to +50°C. Front panel meets IEC enclosure IP65 classification.

DIN-sized family of count totalizing, elapsed-time totalizing and speed meters with LCD or LED displays. Self-powered models contain long-life lithium battery. Externally powered models accept 12-24 VDC power supply and nonvolatile RAM to provide data memory. Counters and timers have panel and remote reset. Display: 7 mm high, 8-digit LCD or 7.6 mm high, 6-digit LED. Dimensions: 0.9" H × 1.9" W × 1.25" D (24 × 48 × 32). Operating Temperature: –10°C to +50°C. Front panel meets IEC enclosure IP65 classification.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital Counters Digital Counters
Product Number 48F2150 70132578
Product Name Totalizing Counter; No. Of Digits / Alpha Veeder Root Totalizing Up Counter, 8-Digit LCD, Lithium Powered, 12-250 V AC/DC Signaling
Operating Temperature 14 to 122 F (-10 to 50 C) 14 to ? F (-10 to ? C)
Digit Height 0.2756 inches (7 mm) 0.2756 inches (7 mm)
Functions Count Totalizer
Display Type LCD
Number of Digits 8
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8826960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; Remote; Manual; Manual, no reset, remote
Display Type Lcd
Number of Digits 8
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
Series Preset Counter and Ratemeter, PS2 CR - PS2CRB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details